All-Spec Industries Akro-Mils Utility Cart 30936

Description
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system (30906 allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 24" x 45" x 34-3/4"
Description
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system (30906 allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 24" x 45" x 34-3/4"

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Utility Cart - 30936 - All-Spec Industries
Wilmington, NC, USA
Akro-Mils Utility Cart
30936
Akro-Mils Utility Cart 30936
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system (30906 allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 24" x 45" x 34-3/4"

Features

  • Made of high density polyethylene structural foam
  • Tools are not needed to convert from box top to flat top configuration
  • Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach
  • Glides on durable, nonmarking, 5" ball bearing wheels
  • Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation
  • 400lb maximum load with each shelf holding up to a hefty 200lbs
  • Optional rail system (30906 allows you to hold bins and convert your cart to a portable work center
  • Cart dimensions (Width x Length x Height): 24" x 45" x 34-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Material Handling Carts and Trucks
Product Number 30936
Product Name Akro-Mils Utility Cart
Cart / Truck Type Instrument Cart; Platform Truck
Capacity 400 lbs (181 kg)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Trolley - tps-tv02-22686 - TPS Elektronik GmbH
Specs
Capacity 331 lbs (150 kg)
Length 26 inch (650 mm)
Width 18 inch (450 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-10 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 2000 lbs (907 kg)
View Details
Trolleys - 1874988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 66 lbs (30 kg)
Length 45 inch (1150 mm)
Width 30 inch (750 mm)
View Details