All-Spec Industries Label, Yellow/Black 2-1/2" x 1-3/4" "Static Sensitive" 307-7102

Description
The All-Spec 307-7102 is a roll of 1-3/4" x 2-1/2" static awareness labels. All-Spec 307-7102 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention contents static-sensitive handling precautions required
Description
The All-Spec 307-7102 is a roll of 1-3/4" x 2-1/2" static awareness labels. All-Spec 307-7102 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention contents static-sensitive handling precautions required

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 2-1/2
Wilmington, NC, USA
Label, Yellow/Black 2-1/2" x 1-3/4" "Static Sensitive"
307-7102
Label, Yellow/Black 2-1/2" x 1-3/4" "Static Sensitive" 307-7102
The All-Spec 307-7102 is a roll of 1-3/4" x 2-1/2" static awareness labels. All-Spec 307-7102 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention contents static-sensitive handling precautions required

The All-Spec 307-7102 is a roll of 1-3/4" x 2-1/2" static awareness labels.

All-Spec 307-7102 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 1-3/4" x 2-1/2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Attention contents static-sensitive handling precautions required

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 307-7102
Product Name Label, Yellow/Black 2-1/2" x 1-3/4" "Static Sensitive"
Safety / Warning Type Static Sensitive
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 7631894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type First aid
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details