All-Spec Industries Label, Yellow/Black 4"x 4" "Attention Observe Precautions" 307-4040

Description
The All-Spec 307-4040 is a roll of 4" x 4" static awareness labels. All-Spec 307-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices
Description
The All-Spec 307-4040 is a roll of 4" x 4" static awareness labels. All-Spec 307-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 4
Wilmington, NC, USA
Label, Yellow/Black 4"x 4" "Attention Observe Precautions"
307-4040
Label, Yellow/Black 4"x 4" "Attention Observe Precautions" 307-4040
The All-Spec 307-4040 is a roll of 4" x 4" static awareness labels. All-Spec 307-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

The All-Spec 307-4040 is a roll of 4" x 4" static awareness labels.

All-Spec 307-4040 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 4" x 4"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Attention observe precautions for handling electrostatic sensitive devices

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 307-4040
Product Name Label, Yellow/Black 4"x 4" "Attention Observe Precautions"
Safety / Warning Type Attention Observe Precautions
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 284599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Features Adhesive Backed
Height 0.2625 ft (0.8000 dm)
View Details