All-Spec Industries Label, Yellow/Black 2-1/2" x 3-1/2" "Approved Workstation" 307-2535

Description
The All-Spec 307-2535 is a roll of 2-1/2" x 3-1/2" static awareness write on labels. All-Spec 307-2535 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2-1/2" x 3-1/2" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: Approved static safe work station
Description
The All-Spec 307-2535 is a roll of 2-1/2" x 3-1/2" static awareness write on labels. All-Spec 307-2535 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2-1/2" x 3-1/2" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: Approved static safe work station

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 2-1/2
Wilmington, NC, USA
Label, Yellow/Black 2-1/2" x 3-1/2" "Approved Workstation"
307-2535
Label, Yellow/Black 2-1/2" x 3-1/2" "Approved Workstation" 307-2535
The All-Spec 307-2535 is a roll of 2-1/2" x 3-1/2" static awareness write on labels. All-Spec 307-2535 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2-1/2" x 3-1/2" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: Approved static safe work station

The All-Spec 307-2535 is a roll of 2-1/2" x 3-1/2" static awareness write on labels.

All-Spec 307-2535 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 2-1/2" x 3-1/2"
  • Quantity of labels per roll: 250
  • Roll core size: 3" diameter

Label Verbage:
Approved static safe work station

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 307-2535
Product Name Label, Yellow/Black 2-1/2" x 3-1/2" "Approved Workstation"
Safety / Warning Type Approved Workstation
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-710-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details