All-Spec Industries Label, Yellow/Black 5/8" x 2" "Caution Do Not Open" 307-2058

Description
The All-Spec 307-2058 is a roll of 5/8" x 2" static awareness labels. All-Spec 307-2058 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not open except at approved field force protective work station
Description
The All-Spec 307-2058 is a roll of 5/8" x 2" static awareness labels. All-Spec 307-2058 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not open except at approved field force protective work station

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 5/8
Wilmington, NC, USA
Label, Yellow/Black 5/8" x 2" "Caution Do Not Open"
307-2058
Label, Yellow/Black 5/8" x 2" "Caution Do Not Open" 307-2058
The All-Spec 307-2058 is a roll of 5/8" x 2" static awareness labels. All-Spec 307-2058 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not open except at approved field force protective work station

The All-Spec 307-2058 is a roll of 5/8" x 2" static awareness labels.

All-Spec 307-2058 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 5/8" x 2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Caution sensitive electronic devices do not open except at approved field force protective work station

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 307-2058
Product Name Label, Yellow/Black 5/8" x 2" "Caution Do Not Open"
Safety / Warning Type Caution Do Not Open
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details