All-Spec Industries Label, Yellow/Black 1-3/4" x 3" "Static Safe" 307-1730

Description
The All-Spec 307-1730 is a roll of 1-3/4" x 3" static awareness labels. All-Spec 307-1730 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 3" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: This station or equipment is static safe
Description
The All-Spec 307-1730 is a roll of 1-3/4" x 3" static awareness labels. All-Spec 307-1730 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 3" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: This station or equipment is static safe

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 1-3/4
Wilmington, NC, USA
Label, Yellow/Black 1-3/4" x 3" "Static Safe"
307-1730
Label, Yellow/Black 1-3/4" x 3" "Static Safe" 307-1730
The All-Spec 307-1730 is a roll of 1-3/4" x 3" static awareness labels. All-Spec 307-1730 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1-3/4" x 3" Quantity of labels per roll: 250 Roll core size: 3" diameter Label Verbage: This station or equipment is static safe

The All-Spec 307-1730 is a roll of 1-3/4" x 3" static awareness labels.

All-Spec 307-1730 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 1-3/4" x 3"
  • Quantity of labels per roll: 250
  • Roll core size: 3" diameter

Label Verbage:
This station or equipment is static safe

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 307-1730
Product Name Label, Yellow/Black 1-3/4" x 3" "Static Safe"
Safety / Warning Type Static Safe
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Prohibition Signs - 7631862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details