All-Spec Industries Label, Yellow/Blk 5/8" x 2" "Attention Observe Precautions" 306-5820

Description
The All-Spec 306-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 306-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices
Description
The All-Spec 306-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 306-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Blk 5/8
Wilmington, NC, USA
Label, Yellow/Blk 5/8" x 2" "Attention Observe Precautions"
306-5820
Label, Yellow/Blk 5/8" x 2" "Attention Observe Precautions" 306-5820
The All-Spec 306-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 306-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

The All-Spec 306-5820 is a roll of 5/8" x 2" static awareness labels.

All-Spec 306-5820 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 5/8" x 2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Attention observe precautions for handling electrostatic sensitive devices

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 306-5820
Product Name Label, Yellow/Blk 5/8" x 2" "Attention Observe Precautions"
Safety / Warning Type Attention Observe Precautions
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7760967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details