All-Spec Industries Label, Yellow/Black 4" x 4" "Attention Observe Precautions" 306-4040

Description
The All-Spec 306-4040 is a roll of 4" x 4" static awareness labels. All-Spec 306-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices
Description
The All-Spec 306-4040 is a roll of 4" x 4" static awareness labels. All-Spec 306-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 4
Wilmington, NC, USA
Label, Yellow/Black 4" x 4" "Attention Observe Precautions"
306-4040
Label, Yellow/Black 4" x 4" "Attention Observe Precautions" 306-4040
The All-Spec 306-4040 is a roll of 4" x 4" static awareness labels. All-Spec 306-4040 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 4" x 4" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

The All-Spec 306-4040 is a roll of 4" x 4" static awareness labels.

All-Spec 306-4040 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 4" x 4"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Attention observe precautions for handling electrostatic sensitive devices

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 306-4040
Product Name Label, Yellow/Black 4" x 4" "Attention Observe Precautions"
Safety / Warning Type Attention Observe Precautions
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details