All-Spec Industries Label, Removeable, 2" x 2" "Attention Observe Precautions" 306-2020R

Description
The All-Spec 306-2020R is a roll of 2" x 2" static awareness labels. All-Spec 306-2020R Features: Generates less than 50 volts when removed from roll Removable adhesive allows for labels to be reused Color: Yellow label with black print Label size: 2" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices
Description
The All-Spec 306-2020R is a roll of 2" x 2" static awareness labels. All-Spec 306-2020R Features: Generates less than 50 volts when removed from roll Removable adhesive allows for labels to be reused Color: Yellow label with black print Label size: 2" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

Suppliers

Company
Product
Description
Supplier Links
Label, Removeable, 2
Wilmington, NC, USA
Label, Removeable, 2" x 2" "Attention Observe Precautions"
306-2020R
Label, Removeable, 2" x 2" "Attention Observe Precautions" 306-2020R
The All-Spec 306-2020R is a roll of 2" x 2" static awareness labels. All-Spec 306-2020R Features: Generates less than 50 volts when removed from roll Removable adhesive allows for labels to be reused Color: Yellow label with black print Label size: 2" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Attention observe precautions for handling electrostatic sensitive devices

The All-Spec 306-2020R is a roll of 2" x 2" static awareness labels.

All-Spec 306-2020R Features:

  • Generates less than 50 volts when removed from roll
  • Removable adhesive allows for labels to be reused
  • Color: Yellow label with black print
  • Label size: 2" x 2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Attention observe precautions for handling electrostatic sensitive devices

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 306-2020R
Product Name Label, Removeable, 2" x 2" "Attention Observe Precautions"
Safety / Warning Type Attention Observe Precautions
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details