All-Spec Industries Label, Red/Black 1-1/2" x 3" "Caution Do Not Open" 3030-1530

Description
The All-Spec 303-1530 is a roll of 1-1/2" x 3" static awareness labels. All-Spec 303-1530 Features: Generates less than 50 volts when removed from roll High visibility Color: Red label with black print Label size: 1-1/2" x 3" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution contents subject to damage by static electricity do not open except at approved static-free work station
Description
The All-Spec 303-1530 is a roll of 1-1/2" x 3" static awareness labels. All-Spec 303-1530 Features: Generates less than 50 volts when removed from roll High visibility Color: Red label with black print Label size: 1-1/2" x 3" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution contents subject to damage by static electricity do not open except at approved static-free work station

Suppliers

Company
Product
Description
Supplier Links
Label, Red/Black 1-1/2
Wilmington, NC, USA
Label, Red/Black 1-1/2" x 3" "Caution Do Not Open"
3030-1530
Label, Red/Black 1-1/2" x 3" "Caution Do Not Open" 3030-1530
The All-Spec 303-1530 is a roll of 1-1/2" x 3" static awareness labels. All-Spec 303-1530 Features: Generates less than 50 volts when removed from roll High visibility Color: Red label with black print Label size: 1-1/2" x 3" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution contents subject to damage by static electricity do not open except at approved static-free work station

The All-Spec 303-1530 is a roll of 1-1/2" x 3" static awareness labels.

All-Spec 303-1530 Features:

  • Generates less than 50 volts when removed from roll
  • High visibility
  • Color: Red label with black print
  • Label size: 1-1/2" x 3"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Caution contents subject to damage by static electricity do not open except at approved static-free work station

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 3030-1530
Product Name Label, Red/Black 1-1/2" x 3" "Caution Do Not Open"
Safety / Warning Type Caution Do Not Open
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 2267880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details