All-Spec Industries Label, Yellow/Black 2" x 5" "Caution Sensitive Devices" 301-2050

Description
The All-Spec 301-2050 is a roll of 2" x 5" static awareness labels. All-Spec 301-2050 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2" x 5" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation
Description
The All-Spec 301-2050 is a roll of 2" x 5" static awareness labels. All-Spec 301-2050 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2" x 5" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 2
Wilmington, NC, USA
Label, Yellow/Black 2" x 5" "Caution Sensitive Devices"
301-2050
Label, Yellow/Black 2" x 5" "Caution Sensitive Devices" 301-2050
The All-Spec 301-2050 is a roll of 2" x 5" static awareness labels. All-Spec 301-2050 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 2" x 5" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation

The All-Spec 301-2050 is a roll of 2" x 5" static awareness labels.

All-Spec 301-2050 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 2" x 5"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Caution electrostatic sensitive devices do not open or handle except at a static free workstation

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 301-2050
Product Name Label, Yellow/Black 2" x 5" "Caution Sensitive Devices"
Safety / Warning Type Caution Sensitive Devices
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1745991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical hazard
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details