All-Spec Industries Label, Yellow/Black 1" x 2-1/2" "Caution Sensitive Devices" 301-1025

Description
The All-Spec 301-1025 is a roll of 1" x 2-1/2" static awareness labels. All-Spec 301-1025 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation
Description
The All-Spec 301-1025 is a roll of 1" x 2-1/2" static awareness labels. All-Spec 301-1025 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 1
Wilmington, NC, USA
Label, Yellow/Black 1" x 2-1/2" "Caution Sensitive Devices"
301-1025
Label, Yellow/Black 1" x 2-1/2" "Caution Sensitive Devices" 301-1025
The All-Spec 301-1025 is a roll of 1" x 2-1/2" static awareness labels. All-Spec 301-1025 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 1" x 2-1/2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution electrostatic sensitive devices do not open or handle except at a static free workstation

The All-Spec 301-1025 is a roll of 1" x 2-1/2" static awareness labels.

All-Spec 301-1025 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 1" x 2-1/2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Caution electrostatic sensitive devices do not open or handle except at a static free workstation

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 301-1025
Product Name Label, Yellow/Black 1" x 2-1/2" "Caution Sensitive Devices"
Safety / Warning Type Caution Sensitive Devices
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details