All-Spec Industries Akro-Mils Utility Cart 300930

Description
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system 30900) allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 19" x 40" x 34-3/4"
Description
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system 30900) allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 19" x 40" x 34-3/4"

Suppliers

Company
Product
Description
Supplier Links
Akro-Mils Utility Cart - 300930 - All-Spec Industries
Wilmington, NC, USA
Akro-Mils Utility Cart
300930
Akro-Mils Utility Cart 300930
Features Made of high density polyethylene structural foam Tools are not needed to convert from box top to flat top configuration Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach Glides on durable, nonmarking, 5" ball bearing wheels Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation 400lb maximum load with each shelf holding up to a hefty 200lbs Optional rail system 30900) allows you to hold bins and convert your cart to a portable work center Cart dimensions (Width x Length x Height): 19" x 40" x 34-3/4"

Features

  • Made of high density polyethylene structural foam
  • Tools are not needed to convert from box top to flat top configuration
  • Deep molded-in compartments keep your handheld computer, scanner, coffee mug, or other items within reach
  • Glides on durable, nonmarking, 5" ball bearing wheels
  • Toe-touch, locking rear wheels stabilize the ProCart for loading or convert it to a portable workstation
  • 400lb maximum load with each shelf holding up to a hefty 200lbs
  • Optional rail system 30900) allows you to hold bins and convert your cart to a portable work center
  • Cart dimensions (Width x Length x Height): 19" x 40" x 34-3/4"
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Material Handling Carts and Trucks
Product Number 300930
Product Name Akro-Mils Utility Cart
Cart / Truck Type Platform Truck
Capacity 400 lbs (181 kg)
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 251924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Steel
Length 19 inch (470 mm)
View Details
Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
MultiTek cart - RV-NH4000U210 - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 40 inch (1016 mm)
View Details
Automatic Guided Cart - DC-20 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 7000 lbs (3175 kg)
View Details