All-Spec Industries Label, Yellow/Black 5/8" x 2" "Caution Sensitive Devices" 300-5820

Description
The All-Spec 300-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 300-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not ship or store near strong electrostatic, electromagnetic, magnetic or radioactive fields
Description
The All-Spec 300-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 300-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not ship or store near strong electrostatic, electromagnetic, magnetic or radioactive fields

Suppliers

Company
Product
Description
Supplier Links
Label, Yellow/Black 5/8
Wilmington, NC, USA
Label, Yellow/Black 5/8" x 2" "Caution Sensitive Devices"
300-5820
Label, Yellow/Black 5/8" x 2" "Caution Sensitive Devices" 300-5820
The All-Spec 300-5820 is a roll of 5/8" x 2" static awareness labels. All-Spec 300-5820 Features: Generates less than 50 volts when removed from roll Color: Yellow label with black print Label size: 5/8" x 2" Quantity of labels per roll: 1000 Roll core size: 3" diameter Label Verbage: Caution sensitive electronic devices do not ship or store near strong electrostatic, electromagnetic, magnetic or radioactive fields

The All-Spec 300-5820 is a roll of 5/8" x 2" static awareness labels.

All-Spec 300-5820 Features:

  • Generates less than 50 volts when removed from roll
  • Color: Yellow label with black print
  • Label size: 5/8" x 2"
  • Quantity of labels per roll: 1000
  • Roll core size: 3" diameter

Label Verbage:
Caution sensitive electronic devices do not ship or store near strong electrostatic, electromagnetic, magnetic or radioactive fields

Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number 300-5820
Product Name Label, Yellow/Black 5/8" x 2" "Caution Sensitive Devices"
Safety / Warning Type Caution Sensitive Devices
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 146423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Height 0.2461 ft (0.7500 dm)
View Details