All-Spec Industries Anti-Static Transparent Tape 1662-20

Description
The Dadas Tapes 1662-20 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-20 Features: Size: 2" W x 72 yd L Temperature Resistance: 32° F to 150° F Specification: CID-AA-113B Type 1, Class A Core style: 3" neutral core Tensile: 26 lbs/in Adhesion: 30 oz/in. Elongation: 22% Static-Free
Description
The Dadas Tapes 1662-20 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-20 Features: Size: 2" W x 72 yd L Temperature Resistance: 32° F to 150° F Specification: CID-AA-113B Type 1, Class A Core style: 3" neutral core Tensile: 26 lbs/in Adhesion: 30 oz/in. Elongation: 22% Static-Free

Suppliers

Company
Product
Description
Supplier Links
Anti-Static Transparent Tape - 1662-20 - All-Spec Industries
Wilmington, NC, USA
Anti-Static Transparent Tape
1662-20
Anti-Static Transparent Tape 1662-20
The Dadas Tapes 1662-20 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-20 Features: Size: 2" W x 72 yd L Temperature Resistance: 32° F to 150° F Specification: CID-AA-113B Type 1, Class A Core style: 3" neutral core Tensile: 26 lbs/in Adhesion: 30 oz/in. Elongation: 22% Static-Free

The Dadas Tapes 1662-20 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive.

Dadas Tapes 1662-20 Features:

  • Size: 2" W x 72 yd L
  • Temperature Resistance: 32° F to 150° F
  • Specification: CID-AA-113B Type 1, Class A
  • Core style: 3" neutral core
  • Tensile: 26 lbs/in
  • Adhesion: 30 oz/in.
  • Elongation: 22%
  • Static-Free
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Adhesive Tapes
Product Number 1662-20
Product Name Anti-Static Transparent Tape
Type Electronics, Printed Circuit Boards or Semiconductors; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Removable / Reusable; Transparent; Biodegradable
Color Transparent
Backing Cellulose
Unlock Full Specs
to access all available technical data