All-Spec Industries ESD-Safe White Paper with Pink Stripe 110PS38

Description
8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream. 110PS38 Specifications Our ESD paper is permanently static dissipative Low sensitivity to changes in relative humidity Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium) The paper has a hard surface, is printable with no bleeding Low lint properties All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper PH (acid level) is a neutral 7.02 Typical Resistivity test results indicate: Resistivity (@ 50% RH) 5x106 Resistivity (@ 20% RH) 6x109 All-Spec paper is recycleable
Description
8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream. 110PS38 Specifications Our ESD paper is permanently static dissipative Low sensitivity to changes in relative humidity Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium) The paper has a hard surface, is printable with no bleeding Low lint properties All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper PH (acid level) is a neutral 7.02 Typical Resistivity test results indicate: Resistivity (@ 50% RH) 5x106 Resistivity (@ 20% RH) 6x109 All-Spec paper is recycleable

Suppliers

Company
Product
Description
Supplier Links
ESD-Safe White Paper with Pink Stripe - 110PS38 - All-Spec Industries
Wilmington, NC, USA
ESD-Safe White Paper with Pink Stripe
110PS38
ESD-Safe White Paper with Pink Stripe 110PS38
8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream. 110PS38 Specifications Our ESD paper is permanently static dissipative Low sensitivity to changes in relative humidity Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium) The paper has a hard surface, is printable with no bleeding Low lint properties All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper PH (acid level) is a neutral 7.02 Typical Resistivity test results indicate: Resistivity (@ 50% RH) 5x106 Resistivity (@ 20% RH) 6x109 All-Spec paper is recycleable

8-1/2" x 11" white bond ESD paper with Pink Stripe along one edge has a thickness of 0.0038" and is sold 500 sheets per ream.

    110PS38 Specifications
  • Our ESD paper is permanently static dissipative
  • Low sensitivity to changes in relative humidity
  • Almost free in component critical contaminants, (i.e. Iow amine, chloride and sodium)
  • The paper has a hard surface, is printable with no bleeding Low lint properties
  • All-Spec Static Dissipative Papers exhibit superior physical properties compared to regular paper
  • PH (acid level) is a neutral 7.02
  • Typical Resistivity test results indicate:
    • Resistivity (@ 50% RH) 5x106
    • Resistivity (@ 20% RH) 6x109
  • All-Spec paper is recycleable
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Paper and Paperboard Materials
Product Number 110PS38
Product Name ESD-Safe White Paper with Pink Stripe
Paper and Paperboard Other Paper / Paperboard; ESD / Permanently Static Dissipative
Markets Documents (School, Home, Office)
Color Color (optional feature)
Performance Features Recyclable
Regulatory Compliance ROHS
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Satin Photographic Paper (240gsm)- 36in x 100ft - 0849V359 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details