All-Spec Industries "Caution Equipment Containing ESDS", 3/4" x 2", Yellow #06770

Description
The DESCO 06770 is a roll of 3/4" x 2" static awareness labels. DESCO 06770 Features: Color: Yellow label with black print Label size: 3/4" x 2" Quantity of labels per roll: 500 Label Verbage: Caution Equipment Containing ESDS
Description
The DESCO 06770 is a roll of 3/4" x 2" static awareness labels. DESCO 06770 Features: Color: Yellow label with black print Label size: 3/4" x 2" Quantity of labels per roll: 500 Label Verbage: Caution Equipment Containing ESDS

Suppliers

Company
Product
Description
Supplier Links
Wilmington, NC, USA
"Caution Equipment Containing ESDS", 3/4" x 2", Yellow
#06770
"Caution Equipment Containing ESDS", 3/4" x 2", Yellow #06770
The DESCO 06770 is a roll of 3/4" x 2" static awareness labels. DESCO 06770 Features: Color: Yellow label with black print Label size: 3/4" x 2" Quantity of labels per roll: 500 Label Verbage: Caution Equipment Containing ESDS

The DESCO 06770 is a roll of 3/4" x 2" static awareness labels.

DESCO 06770 Features:

  • Color: Yellow label with black print
  • Label size: 3/4" x 2"
  • Quantity of labels per roll: 500
  • Label Verbage: Caution Equipment Containing ESDS
Supplier's Site

Technical Specifications

  All-Spec Industries
Product Category Safety Labels and Signs
Product Number #06770
Product Name "Caution Equipment Containing ESDS", 3/4" x 2", Yellow
Safety / Warning Type Caution Equipment Containing ESDS
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 3643650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 23.62 inches (600 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details