All Sensors Corp. Pressure Sensor - MLDX Series MLDX-005D-DX01-N

Description
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.
Request a Quote Datasheet
Description
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MLDX Series - MLDX-005D-DX01-N - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MLDX Series
MLDX-005D-DX01-N
Pressure Sensor - MLDX Series MLDX-005D-DX01-N
The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability. These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases. A protective parylene coating is optionally available for moisture/harsh media protection. Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.

The MLDX series sensors are based on All Sensors’ CoBeam2 TM Technology. This reduces package stress susceptibility, resulting in improved overall long term stability.

These calibrated and compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air or dry gases.

A protective parylene coating is optionally available for moisture/harsh media protection.

Devices are available in 5 and 10 inH2O and 1, 5, 15, 30, and 100 PSI pressure ranges.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-MLDX-005D-DX01-N-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-MLDX-005D-DX01-N-ND
Pressure Sensors, Transducers 442-MLDX-005D-DX01-N-ND
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 0 mV ~ 50 mV 6-DIP (0.600"", 15.24mm), Dual Ports, Same Side"

"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.09"" (2.24mm) Tube, Dual 0 mV ~ 50 mV 6-DIP (0.600"", 15.24mm), Dual Ports, Same Side"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number MLDX-005D-DX01-N 442-MLDX-005D-DX01-N-ND
Product Name Pressure Sensor - MLDX Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10201999-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details