All Sensors Corp. Pressure Sensor - ELVH Series ELVH-005D-HRRD-C-N2A5

Description
The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVH series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.
Request a Quote Datasheet
Description
The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVH series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ELVH Series - ELVH-005D-HRRD-C-N2A5 - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ELVH Series
ELVH-005D-HRRD-C-N2A5
Pressure Sensor - ELVH Series ELVH-005D-HRRD-C-N2A5
The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity. The ELVH series gives design engineers outstanding flexibility with the variety of choices in package combination. The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply. These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

The ELVH Series Pressure Sensors are based on All Sensors’ ultra low pressure CoBeam2 TM Technology. This innovative sensing element technology provides pressure sensors with best in class ultra low pressure sensing which reduces pack­age stress susceptibility, resulting in improved overall long term stability and vastly improved position sensitivity.

The ELVH series gives design engineers outstanding flexibility with the variety of choices in package combination.

The digital interface eases integration of the sensors into a wide range of process control and measurement systems, allowing direct connection to serial communications chan­nels. For battery-powered systems, the sensors can enter very low-power mode between readings to minimize load on the power supply.

These calibrated and compensated sensors provide accurate, stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases. A protective parylene coating is optionally available for moisture/harsh media protection for pressure ranges starting at ±25 mbar and above.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 442-ELVH-005D-HRRD-C-N2A5-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-ELVH-005D-HRRD-C-N2A5-ND
Pressure Sensors, Transducers 442-ELVH-005D-HRRD-C-N2A5-ND
"Pressure Sensor -0.44 ~ 4.93PSI (-3 ~ 34kPa) Differential Male - 0.06"" (1.6mm) Tube, Dual 14 b 8-DIP (0.504"", 12.80mm), Dual Ports, Same Side"

"Pressure Sensor -0.44 ~ 4.93PSI (-3 ~ 34kPa) Differential Male - 0.06"" (1.6mm) Tube, Dual 14 b 8-DIP (0.504"", 12.80mm), Dual Ports, Same Side"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number ELVH-005D-HRRD-C-N2A5 442-ELVH-005D-HRRD-C-N2A5-ND
Product Name Pressure Sensor - ELVH Series Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential Differential
Media Gas
Signal Output Other Digital; Digital - I2C
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details