All Sensors Corp. Pressure Sensor - ASCX Series 5 PSI-D-4V-ASCX

Description
ASCX 05 DN
Request a Quote Datasheet
Description
ASCX 05 DN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ASCX Series - 5 PSI-D-4V-ASCX - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ASCX Series
5 PSI-D-4V-ASCX
Pressure Sensor - ASCX Series 5 PSI-D-4V-ASCX
ASCX 05 DN

ASCX 05 DN

Supplier's Site Datasheet
DIFFERENTIAL,A-PKG,+/- 5PSI PRESSURE SENSOR - 5 PSI-D-4V-ASCX - Heilind Electronics, Inc.
Wilmington, MA, United States
DIFFERENTIAL,A-PKG,+/- 5PSI PRESSURE SENSOR
5 PSI-D-4V-ASCX
DIFFERENTIAL,A-PKG,+/- 5PSI PRESSURE SENSOR 5 PSI-D-4V-ASCX
DIFFERENTIAL,A-PKG,+ /- 5PSI PRESSURE SENSOR

DIFFERENTIAL,A-PKG,+/- 5PSI PRESSURE SENSOR

Buy Now
Pressure Sensors, Transducers - 442-1148-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1148-ND
Pressure Sensors, Transducers 442-1148-ND
"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.75 V 4-SIP"

"Pressure Sensor ±5PSI (±34.47kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.75 V 4-SIP"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. Heilind Electronics, Inc. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 5 PSI-D-4V-ASCX 5 PSI-D-4V-ASCX 442-1148-ND
Product Name Pressure Sensor - ASCX Series DIFFERENTIAL,A-PKG,+/- 5PSI PRESSURE SENSOR Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential
Working Pressure Range -5 to 5 psi (-3.52 to 3.52 m H2O) 5 psi (3.52 m H2O)
Operating Temperature -13 to 185 F (-25 to 85 C) -13 to 221 F (-25 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10201973-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure sensor - SDE3-V1Z-H-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details