All Sensors Corp. Pressure Sensor - ACPC Series 4 INCH-D-HGRADE-MINI

Description
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
Request a Quote Datasheet
Description
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ACPC Series - 4 INCH-D-HGRADE-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ACPC Series
4 INCH-D-HGRADE-MINI
Pressure Sensor - ACPC Series 4 INCH-D-HGRADE-MINI
The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.

The Miniature series pressure sensors are based upon a proprietary technology to reduce the size of the sensor and yet maintain a high level of performance. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage.

Supplier's Site Datasheet
4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR - 4 INCH-D-HGRADE-MINI - Heilind Electronics, Inc.
Wilmington, MA, United States
4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR
4 INCH-D-HGRADE-MINI
4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR 4 INCH-D-HGRADE-MINI
4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR

4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR

Buy Now
Pressure Sensors, Transducers - 442-1062-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1062-ND
Pressure Sensors, Transducers 442-1062-ND
"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.18"" (4.57mm) Tube, Dual 0 mV ~ 25 mV (12V) 4-SIP Module"

"Pressure Sensor 0.15PSI (1kPa) Differential Male - 0.18"" (4.57mm) Tube, Dual 0 mV ~ 25 mV (12V) 4-SIP Module"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. Heilind Electronics, Inc. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 4 INCH-D-HGRADE-MINI 4 INCH-D-HGRADE-MINI 442-1062-ND
Product Name Pressure Sensor - ACPC Series 4IN ACPC HGRADE DIFF MINI PRESSURE SENSOR Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated Analog Voltage; Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6039442-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Transducers - 10213280-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Sensors - 2726955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details