All Sensors Corp. Pressure Sensor - AXCX Series 150 PSI-D-HGRADE-MV

Description
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet
Description
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - AXCX Series - 150 PSI-D-HGRADE-MV - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - AXCX Series
150 PSI-D-HGRADE-MV
Pressure Sensor - AXCX Series 150 PSI-D-HGRADE-MV
The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensors is based upon a proprietary packaging technology to reduce output offset or
common mode errors. This model provides a calibrated millivolt output with good output offset characteristics. In
addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very
linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide
temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry
gases and the like. The C-GRADE is a lowest cost version of the millivolt output pressure sensors.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to
+16 V is acceptable.

Supplier's Site Datasheet
0-150PSI,HGRADE,A-PKG,MV,DIF PRESSURE SENSOR - 150 PSI-D-HGRADE-MV - Heilind Electronics, Inc.
Wilmington, MA, United States
0-150PSI,HGRADE,A-PKG,MV,DIF PRESSURE SENSOR
150 PSI-D-HGRADE-MV
0-150PSI,HGRADE,A-PKG,MV,DIF PRESSURE SENSOR 150 PSI-D-HGRADE-MV
0-150PSI,HGRADE,A-PK G,MV,DIF PRESSURE SENSOR

0-150PSI,HGRADE,A-PKG,MV,DIF PRESSURE SENSOR

Buy Now

Technical Specifications

  All Sensors Corp. Heilind Electronics, Inc.
Product Category Pressure Sensors Pressure Sensors
Product Number 150 PSI-D-HGRADE-MV 150 PSI-D-HGRADE-MV
Product Name Pressure Sensor - AXCX Series 0-150PSI,HGRADE,A-PKG,MV,DIF PRESSURE SENSOR
Device Category Sensor Sensor
Measurement Type Differential Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010378-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1450 psi (0.1020 m H2O)
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038784-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details