All Sensors Corp. Pressure Sensor - ADCA Series 1 MBAR-D-4V

Description
The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration en­hanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Request a Quote Datasheet
Description
The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration en­hanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - ADCA Series - 1 MBAR-D-4V - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - ADCA Series
1 MBAR-D-4V
Pressure Sensor - ADCA Series 1 MBAR-D-4V
The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration en­hanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

The ADCA series of Amplified low pressure sensors are based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a ratiometric 4-volt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration en­hanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage over a supply voltage range of 4.5 to 5.5 volts.

Supplier's Site Datasheet
DIFFERENTIAL,A-PKG,+/-1MBAR PRESSURE SENSOR - 1 MBAR-D-4V - Heilind Electronics, Inc.
Wilmington, MA, United States
DIFFERENTIAL,A-PKG,+/-1MBAR PRESSURE SENSOR
1 MBAR-D-4V
DIFFERENTIAL,A-PKG,+/-1MBAR PRESSURE SENSOR 1 MBAR-D-4V
DIFFERENTIAL,A-PKG,+ /-1MBAR PRESSURE SENSOR

DIFFERENTIAL,A-PKG,+/-1MBAR PRESSURE SENSOR

Buy Now
Pressure Sensors, Transducers - 442-1011-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
442-1011-ND
Pressure Sensors, Transducers 442-1011-ND
"Pressure Sensor ±0.02PSI (±0.1kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

"Pressure Sensor ±0.02PSI (±0.1kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.25 V 4-SIP Module"

Buy Now Datasheet

Technical Specifications

  All Sensors Corp. Heilind Electronics, Inc. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 1 MBAR-D-4V 1 MBAR-D-4V 442-1011-ND
Product Name Pressure Sensor - ADCA Series DIFFERENTIAL,A-PKG,+/-1MBAR PRESSURE SENSOR Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential
Media Gas
Features Temperature Compensated Temperature Compensated
Unlock Full Specs
to access all available technical data