Alkon Corporation Pipe and Coupling AP88-N-100

Description
(PRICE/100FT BOX), TUBING, 1/2X3/8. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/100FT BOX), TUBING, 1/2X3/8. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 25814550 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
25814550
Pipe and Coupling 25814550
(PRICE/100FT BOX), TUBING, 1/2X3/8. FREE 2 YEAR RADWELL WARRANTY

(PRICE/100FT BOX), TUBING, 1/2X3/8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 25814550
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

0.1248
Specs
Units English Design Arrangement
Bore 1 0.1248 inch (3.17 mm)
O.D. 0.4370 inch (11.1 mm)
View Details
Rigid Shaft Bolt Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Curved-teeth Gear Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 0.2362 to 2.56 inch (6 to 65 mm)
Length 3.31 to 5.67 inch (84 to 144 mm)
View Details