IPEX USA LLC. Pipe and Coupling 801020

Description
FITTING, TEE, 2INCH, SCH80, CPVC . FREE 2 YEAR RADWELL WARRANTY
Description
FITTING, TEE, 2INCH, SCH80, CPVC . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 18867999 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
18867999
Pipe and Coupling 18867999
FITTING, TEE, 2INCH, SCH80, CPVC . FREE 2 YEAR RADWELL WARRANTY

FITTING, TEE, 2INCH, SCH80, CPVC . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 18867999
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Flange Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Design Two Piece Clamping Style
Features Keyway
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details
0.1248
Specs
Bore 1 0.1248 inch (3.17 mm)
View Details
CPX2:Two-Piece Clamp Style Rigid Coupling Without Keyway -  - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Two Piece Clamping Style
Material Stainless Steel
Units English Design Arrangement
View Details