IPEX USA LLC. Pipe and Coupling 59196

Description
PIPE CONNECTOR ELBOW, 1IN X 90 D, SCH80, SOCXSOC. FREE 2 YEAR RADWELL WARRANTY
Description
PIPE CONNECTOR ELBOW, 1IN X 90 D, SCH80, SOCXSOC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 103451833 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
103451833
Pipe and Coupling 103451833
PIPE CONNECTOR ELBOW, 1IN X 90 D, SCH80, SOCXSOC. FREE 2 YEAR RADWELL WARRANTY

PIPE CONNECTOR ELBOW, 1IN X 90 D, SCH80, SOCXSOC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 103451833
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Commercial Gear and Dial Hub, 0.125 Bore, 0.56 Hub Dia. - A 1A16-45612 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum; Aluminum / Commercial
Bore 1 0.1250 inch (3.17 mm)
View Details
Coupling piece - KSZ-M16X1,5 - Festo Corporation
Specs
Design One Piece Set Screw Design
Units Metric Design Arrangement
Weight 0.5251 lbs (0.2381 kg)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details
Rigid Shaft Keyed Sleeve Coupling -  - jbj Techniques Limited
Specs
Design One Piece Set Screw Design; One Piece Clamping Style
Features Opposing Screws
Material Stainless Steel; Carbon / Alloy Steel; Aluminum
View Details