AlfaTronix Limited UK Usb Charger Rcpt, 1Port, 5Vdc, Black; Product Range Alfatronix PVPRO-SFF

Description
USB CHARGER RCPT, 1PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes
Description
USB CHARGER RCPT, 1PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 1Port, 5Vdc, Black; Product Range Alfatronix - 24AC9635 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 1Port, 5Vdc, Black; Product Range Alfatronix
24AC9635
Usb Charger Rcpt, 1Port, 5Vdc, Black; Product Range Alfatronix 24AC9635
USB CHARGER RCPT, 1PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

USB CHARGER RCPT, 1PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC9635
Product Name Usb Charger Rcpt, 1Port, 5Vdc, Black; Product Range Alfatronix
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - FBS-SUB-9-GS-2X4POL-B - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers