AlfaTronix Limited UK Usb Charger Rcpt, 1Port, Black; Product Range Alfatronix PVPRO-S

Description
USB CHARGER RCPT, 1PORT, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Description
USB CHARGER RCPT, 1PORT, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 1Port, Black; Product Range Alfatronix - 24AC9634 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 1Port, Black; Product Range Alfatronix
24AC9634
Usb Charger Rcpt, 1Port, Black; Product Range Alfatronix 24AC9634
USB CHARGER RCPT, 1PORT, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

USB CHARGER RCPT, 1PORT, BLACK; Product Range:PVPro Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; Connector Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC9634
Product Name Usb Charger Rcpt, 1Port, Black; Product Range Alfatronix
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products