AlfaTronix Limited UK Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix PVPRO-DFF

Description
USB CHARGER RCPT, 2PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:3A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes
Description
USB CHARGER RCPT, 2PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:3A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix - 24AC9633 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix
24AC9633
Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix 24AC9633
USB CHARGER RCPT, 2PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:3A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

USB CHARGER RCPT, 2PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:3A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC9633
Product Name Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details