USB CHARGER RCPT, 2PORT, 5VDC, BLACK; Product Range:PVPro Series; Current Rating:3A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Black; Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 24AC9632 |
| Product Name | Usb Charger Rcpt, 2Port, 5Vdc, Black; Product Range Alfatronix |
| Connector Type | USB |