AlfaTronix Limited UK Usb Charger, Type A, 1Port, 32Vdc; Product Range Alfatronix PV65R S

Description
USB CHARGER, TYPE A, 1PORT, 32VDC; Product Range:PV65R Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet
Description
USB CHARGER, TYPE A, 1PORT, 32VDC; Product Range:PV65R Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Charger, Type A, 1Port, 32Vdc; Product Range Alfatronix - 68AC5505 - Newark, An Avnet Company
Chicago, IL, United States
Usb Charger, Type A, 1Port, 32Vdc; Product Range Alfatronix
68AC5505
Usb Charger, Type A, 1Port, 32Vdc; Product Range Alfatronix 68AC5505
USB CHARGER, TYPE A, 1PORT, 32VDC; Product Range:PV65R Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes

USB CHARGER, TYPE A, 1PORT, 32VDC; Product Range:PV65R Series; Current Rating:2.1A; Voltage Rating VAC:-; USB Standard:-; No. of USB Ports:1 Port; USB Connector Type:USB Type A; No. of Outlets:-; Connector Colour:Grey; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AC5505
Product Name Usb Charger, Type A, 1Port, 32Vdc; Product Range Alfatronix
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-T - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy M1 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 230 to 400 volts
View Details
Blade Type Power Connector Contacts - 2243-1347-ND - DigiKey
Specs
Contact Size (AWG) 1 AWG
View Details
3 suppliers