Alfa Laval Inc. Tank Covers Type C

Description
Alfa Laval tank covers are high-quality openings that provide quick, easy and convenient entry and egress to tank interiors in the dairy, food and beverage, and biopharm industries. We offer more than 50 different types of oval, circular and rectangular covers, providing a quick, easy and convenient entry and access to tank interiors. Available with a variety of surface finishes and seal materials, these securely fit the openings of high/low or non pressure tanks. Covering all tank needs Alfa Laval offers a complete range of high-quality manhole covers to meet virtually every requirement. More than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is available. Tank covers can be fitted with different sight glasses and relief valves. Hygienic design For hygienic processes, there are two models from which to choose: the oval-shaped Alfa Laval LKD Tank cover and the circular Alfa Laval LKDC Tank cover in standard and pressure models for both above and below the liquid level. These comply with 3-A Sanitary Standards and the U.S. Food and Drug Administration (FDA) Declaration of Conformity. Swing flexibility Tank covers can be supplied with an inwards opening swing for inspection purposes as well as outwards and side-swing openings when physical entry is required. For washing and bottling machines, Alfa Laval has small rectangular and circular covers for use as hand doors. Materials, surfaces and standards Alfa Laval Tank covers are available in AISI 304 or AISI 316L stainless steel with EPDM, NBR, FPM or Q (silicone) seal materials. Surface finishes include electro-polished, brushed and acid pickled, and vary from Ra 0.4 to Ra 0.3 to meet the exceptionally high quality requirements of hygienic processes. Alfa Laval Tank covers meet the requirements of the European Pressure Equipment Directive (EC unit verification), Module G and the American Society of Mechanical Engineers (ASME). Upon request, 3.1 Material Certification in accordance with EN 10204 can be supplied. For more information, please refer to documentation and the Tank cover selection guide (.pdf 1 250 KB).
Datasheet
Description
Alfa Laval tank covers are high-quality openings that provide quick, easy and convenient entry and egress to tank interiors in the dairy, food and beverage, and biopharm industries. We offer more than 50 different types of oval, circular and rectangular covers, providing a quick, easy and convenient entry and access to tank interiors. Available with a variety of surface finishes and seal materials, these securely fit the openings of high/low or non pressure tanks. Covering all tank needs Alfa Laval offers a complete range of high-quality manhole covers to meet virtually every requirement. More than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is available. Tank covers can be fitted with different sight glasses and relief valves. Hygienic design For hygienic processes, there are two models from which to choose: the oval-shaped Alfa Laval LKD Tank cover and the circular Alfa Laval LKDC Tank cover in standard and pressure models for both above and below the liquid level. These comply with 3-A Sanitary Standards and the U.S. Food and Drug Administration (FDA) Declaration of Conformity. Swing flexibility Tank covers can be supplied with an inwards opening swing for inspection purposes as well as outwards and side-swing openings when physical entry is required. For washing and bottling machines, Alfa Laval has small rectangular and circular covers for use as hand doors. Materials, surfaces and standards Alfa Laval Tank covers are available in AISI 304 or AISI 316L stainless steel with EPDM, NBR, FPM or Q (silicone) seal materials. Surface finishes include electro-polished, brushed and acid pickled, and vary from Ra 0.4 to Ra 0.3 to meet the exceptionally high quality requirements of hygienic processes. Alfa Laval Tank covers meet the requirements of the European Pressure Equipment Directive (EC unit verification), Module G and the American Society of Mechanical Engineers (ASME). Upon request, 3.1 Material Certification in accordance with EN 10204 can be supplied. For more information, please refer to documentation and the Tank cover selection guide (.pdf 1 250 KB).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tank Covers - Type C - Alfa Laval Inc.
Scarborough, Ontario, Canada
Tank Covers
Type C
Tank Covers Type C
Alfa Laval tank covers are high-quality openings that provide quick, easy and convenient entry and egress to tank interiors in the dairy, food and beverage, and biopharm industries. We offer more than 50 different types of oval, circular and rectangular covers, providing a quick, easy and convenient entry and access to tank interiors. Available with a variety of surface finishes and seal materials, these securely fit the openings of high/low or non pressure tanks. Covering all tank needs Alfa Laval offers a complete range of high-quality manhole covers to meet virtually every requirement. More than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is available. Tank covers can be fitted with different sight glasses and relief valves. Hygienic design For hygienic processes, there are two models from which to choose: the oval-shaped Alfa Laval LKD Tank cover and the circular Alfa Laval LKDC Tank cover in standard and pressure models for both above and below the liquid level. These comply with 3-A Sanitary Standards and the U.S. Food and Drug Administration (FDA) Declaration of Conformity. Swing flexibility Tank covers can be supplied with an inwards opening swing for inspection purposes as well as outwards and side-swing openings when physical entry is required. For washing and bottling machines, Alfa Laval has small rectangular and circular covers for use as hand doors. Materials, surfaces and standards Alfa Laval Tank covers are available in AISI 304 or AISI 316L stainless steel with EPDM, NBR, FPM or Q (silicone) seal materials. Surface finishes include electro-polished, brushed and acid pickled, and vary from Ra 0.4 to Ra 0.3 to meet the exceptionally high quality requirements of hygienic processes. Alfa Laval Tank covers meet the requirements of the European Pressure Equipment Directive (EC unit verification), Module G and the American Society of Mechanical Engineers (ASME). Upon request, 3.1 Material Certification in accordance with EN 10204 can be supplied. For more information, please refer to documentation and the Tank cover selection guide (.pdf 1 250 KB).

Alfa Laval tank covers are high-quality openings that provide quick, easy and convenient entry and egress to tank interiors in the dairy, food and beverage, and biopharm industries. We offer more than 50 different types of oval, circular and rectangular covers, providing a quick, easy and convenient entry and access to tank interiors. Available with a variety of surface finishes and seal materials, these securely fit the openings of high/low or non pressure tanks.


Covering all tank needs

Alfa Laval offers a complete range of high-quality manhole covers to meet virtually every requirement. More than 50 different types of oval, circular and rectangular covers are available. These securely fit the openings of pressure, non-pressure and low-pressure tanks, both above and below the liquid level. A wide variety of sizes with frame heights between 60 mm and 200 mm is available. Tank covers can be fitted with different sight glasses and relief valves.

Hygienic design

For hygienic processes, there are two models from which to choose: the oval-shaped Alfa Laval LKD Tank cover and the circular Alfa Laval LKDC Tank cover in standard and pressure models for both above and below the liquid level. These comply with 3-A Sanitary Standards and the U.S. Food and Drug Administration (FDA) Declaration of Conformity.

Swing flexibility

Tank covers can be supplied with an inwards opening swing for inspection purposes as well as outwards and side-swing openings when physical entry is required. For washing and bottling machines, Alfa Laval has small rectangular and circular covers for use as hand doors.

Materials, surfaces and standards

Alfa Laval Tank covers are available in AISI 304 or AISI 316L stainless steel with EPDM, NBR, FPM or Q (silicone) seal materials. Surface finishes include electro-polished, brushed and acid pickled, and vary from Ra 0.4 to Ra 0.3 to meet the exceptionally high quality requirements of hygienic processes.

Alfa Laval Tank covers meet the requirements of the European Pressure Equipment Directive (EC unit verification), Module G and the American Society of Mechanical Engineers (ASME). Upon request, 3.1 Material Certification in accordance with EN 10204 can be supplied.

For more information, please refer to documentation and the Tank cover selection guide (.pdf 1 250 KB).

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Uncategorized Products
Product Number Type C
Product Name Tank Covers
Unlock Full Specs
to access all available technical data