Widely used within the brewery, food, dairy and beverage industries, the Alfa Laval SB Micro Sample Port enables representative aseptic and microbiological samples to be taken in small volumes from tanks and pipework.
Aseptic sampling for microbiological control
To help ensure food and beverage safety, the sample port features a straightforward hygienic design with minimal components makes collecting samples mid-stream easy, convenient and accurate.
Versatile mounting
Direct mounting on the tank wall, pipe wall, or extruded pipe ends in either a vertical and horizontal position makes the port versatile and suitable for a broad range of applications and provides the flexibility needed to meet your sampling requirements.
Easy to clean
Hygienic design ensures optimum hygiene for representative sampling. When the port is located on the tank wall or pipe wall, the plug end that is flush with the wall is automatically cleaned during the routine Cleaning-in-Place (CIP) cycle. To minimize the risk of contamination, it is easy to sterilize the rest of the plug with alcohol before sampling.
| Alfa Laval Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Name | SB Micro Sample Port |