Alfa Laval Inc. Rotary Lobe Pumps OptiLobe

Description
The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries. Simplicity at its best Simplicity of installation, operation and maintenance are hallmarks of the OptiLobe, Alfa Laval’s basic rotary lobe pump. Universal mounting with inlet and outlet ports in vertical or horizontal position makes installation very simple. Operation is just as straightforward and reliable thanks to the robust gearbox construction. Fully interchangeable front-loading seals provide fast access for inspection or replacement without pipe work disassembly. Solid product quality The OptiLobe offers reliable fluid transfer and gentle product handling in combination with low pulsation, low shear and low noise characteristics. The pump is suitable for most general application as well as for Cleaning-in-Place. Low total cost of ownership The OptiLobe not only reduces your initial capital investment but also reduces total cost of ownership. The simple, robust low maintenance design provides quick return on investment. Robust construction The OptiLobe features a robust gearbox construction with heavy-duty shafts, torque locking assemblies and taper roller bearings throughout. This delivers reliable operation and reduces maintenance.
Description
The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries. Simplicity at its best Simplicity of installation, operation and maintenance are hallmarks of the OptiLobe, Alfa Laval’s basic rotary lobe pump. Universal mounting with inlet and outlet ports in vertical or horizontal position makes installation very simple. Operation is just as straightforward and reliable thanks to the robust gearbox construction. Fully interchangeable front-loading seals provide fast access for inspection or replacement without pipe work disassembly. Solid product quality The OptiLobe offers reliable fluid transfer and gentle product handling in combination with low pulsation, low shear and low noise characteristics. The pump is suitable for most general application as well as for Cleaning-in-Place. Low total cost of ownership The OptiLobe not only reduces your initial capital investment but also reduces total cost of ownership. The simple, robust low maintenance design provides quick return on investment. Robust construction The OptiLobe features a robust gearbox construction with heavy-duty shafts, torque locking assemblies and taper roller bearings throughout. This delivers reliable operation and reduces maintenance.

Suppliers

Company
Product
Description
Supplier Links
Rotary Lobe Pumps - OptiLobe - Alfa Laval Inc.
Scarborough, Ontario, Canada
Rotary Lobe Pumps
OptiLobe
Rotary Lobe Pumps OptiLobe
The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries. Simplicity at its best Simplicity of installation, operation and maintenance are hallmarks of the OptiLobe, Alfa Laval’s basic rotary lobe pump. Universal mounting with inlet and outlet ports in vertical or horizontal position makes installation very simple. Operation is just as straightforward and reliable thanks to the robust gearbox construction. Fully interchangeable front-loading seals provide fast access for inspection or replacement without pipe work disassembly. Solid product quality The OptiLobe offers reliable fluid transfer and gentle product handling in combination with low pulsation, low shear and low noise characteristics. The pump is suitable for most general application as well as for Cleaning-in-Place. Low total cost of ownership The OptiLobe not only reduces your initial capital investment but also reduces total cost of ownership. The simple, robust low maintenance design provides quick return on investment. Robust construction The OptiLobe features a robust gearbox construction with heavy-duty shafts, torque locking assemblies and taper roller bearings throughout. This delivers reliable operation and reduces maintenance.

The OptiLobe is an optimized rotary lobe pump that is a cost-effective alternative to Alfa Laval SRU and SX rotary lobe pumps. Designed for standard duties within the food, dairy and beverage industries.

Simplicity at its best

Simplicity of installation, operation and maintenance are hallmarks of the OptiLobe, Alfa Laval’s basic rotary lobe pump. Universal mounting with inlet and outlet ports in vertical or horizontal position makes installation very simple.

Operation is just as straightforward and reliable thanks to the robust gearbox construction. Fully interchangeable front-loading seals provide fast access for inspection or replacement without pipe work disassembly.

Solid product quality

The OptiLobe offers reliable fluid transfer and gentle product handling in combination with low pulsation, low shear and low noise characteristics. The pump is suitable for most general application as well as for Cleaning-in-Place.

Low total cost of ownership

The OptiLobe not only reduces your initial capital investment but also reduces total cost of ownership. The simple, robust low maintenance design provides quick return on investment.

Robust construction

The OptiLobe features a robust gearbox construction with heavy-duty shafts, torque locking assemblies and taper roller bearings throughout. This delivers reliable operation and reduces maintenance.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number OptiLobe
Product Name Rotary Lobe Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Discharge Pressure 116.0 psi (81.58 m of Water)
Liquid Flow 48.000 GPM (181.82 L/min)
Discharge Size 1.500 to 3.000 inch (38.1 to 76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6 Syringe Pump - 102674 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details
GHS2JG3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details