Alfa Laval Inc. Commercial Air Coolers - Slim Line Optigo CS

Description
Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes (smooth tubing for brine applications) and aluminium fins. Tube pitch 30x26 mm staggered. Standard fin spacings 4 and 7 mm. Durable aluminium alloy casing, white epoxy coated RAL 9002. Hinged drip tray construction. Pre-cut passages for multiple choice connections (both sides & top). All models fitted with a T-connection for better refrigerant distribution and optional hot gas defros. CS200 is also available with a drip tray for wall mounting. Standard fitted with plug-in dual fan speed EC motors in two diameters (200 & 300 mm), blowing through the coil. Fans pre-wired to the connection box. Power supply 230/1/50-60. Enclosed design spray-tight fan motors, protection class IP-44. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Description
Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes (smooth tubing for brine applications) and aluminium fins. Tube pitch 30x26 mm staggered. Standard fin spacings 4 and 7 mm. Durable aluminium alloy casing, white epoxy coated RAL 9002. Hinged drip tray construction. Pre-cut passages for multiple choice connections (both sides & top). All models fitted with a T-connection for better refrigerant distribution and optional hot gas defros. CS200 is also available with a drip tray for wall mounting. Standard fitted with plug-in dual fan speed EC motors in two diameters (200 & 300 mm), blowing through the coil. Fans pre-wired to the connection box. Power supply 230/1/50-60. Enclosed design spray-tight fan motors, protection class IP-44. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Suppliers

Company
Product
Description
Supplier Links
Commercial Air Coolers - Slim Line - Optigo CS - Alfa Laval Inc.
Scarborough, Ontario, Canada
Commercial Air Coolers - Slim Line
Optigo CS
Commercial Air Coolers - Slim Line Optigo CS
Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock. Standard configuration Innovative coil manufactured from internally grooved Cu tubes (smooth tubing for brine applications) and aluminium fins. Tube pitch 30x26 mm staggered. Standard fin spacings 4 and 7 mm. Durable aluminium alloy casing, white epoxy coated RAL 9002. Hinged drip tray construction. Pre-cut passages for multiple choice connections (both sides & top). All models fitted with a T-connection for better refrigerant distribution and optional hot gas defros. CS200 is also available with a drip tray for wall mounting. Standard fitted with plug-in dual fan speed EC motors in two diameters (200 & 300 mm), blowing through the coil. Fans pre-wired to the connection box. Power supply 230/1/50-60. Enclosed design spray-tight fan motors, protection class IP-44. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Optigo CS is a commercial air cooler for general application in small to medium-sized cooling and freezing rooms. The model's design is characterised by a low silhouette (only 15 cm for CS200) for the efficient use of cold room space. Optigo CS coolers are available from stock.


Standard configuration

  • Innovative coil manufactured from internally grooved Cu tubes (smooth tubing for brine applications) and aluminium fins. Tube pitch 30x26 mm staggered. Standard fin spacings 4 and 7 mm.
  • Durable aluminium alloy casing, white epoxy coated RAL 9002. Hinged drip tray construction. Pre-cut passages for multiple choice connections (both sides & top). All models fitted with a T-connection for better refrigerant distribution and optional hot gas defros. CS200 is also available with a drip tray for wall mounting.
  • Standard fitted with plug-in dual fan speed EC motors in two diameters (200 & 300 mm), blowing through the coil. Fans pre-wired to the connection box. Power supply 230/1/50-60. Enclosed design spray-tight fan motors, protection class IP-44.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Air Conditioners
Product Number Optigo CS
Product Name Commercial Air Coolers - Slim Line
Type Ductless / Split
Application Commercial
Cooling Capacity 1876 to 26646 BTU/hr (550 to 7810 W)
Unlock Full Specs
to access all available technical data

Similar Products

HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details