Alfa Laval Inc. Commercial Air Coolers - Single Discharge Optigo CC

Description
Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants (CCE), brine (CCW) and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in coil. All casing parts made of durable sheet metal, epoxy coated RAL 9002. Top plate corrosion resistant Magnelis®. All models fitted with hinged side panels and aluminium drip tray. Drip tray is adjustable for perfect leveling. Removable internal drip tray for inspection & cleaning. 1 to 4 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 250, 350 mm, 400 or 500 mm drawing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Datasheet
Description
Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants (CCE), brine (CCW) and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in coil. All casing parts made of durable sheet metal, epoxy coated RAL 9002. Top plate corrosion resistant Magnelis®. All models fitted with hinged side panels and aluminium drip tray. Drip tray is adjustable for perfect leveling. Removable internal drip tray for inspection & cleaning. 1 to 4 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 250, 350 mm, 400 or 500 mm drawing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Commercial Air Coolers - Single Discharge - Optigo CC - Alfa Laval Inc.
Scarborough, Ontario, Canada
Commercial Air Coolers - Single Discharge
Optigo CC
Commercial Air Coolers - Single Discharge Optigo CC
Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants (CCE), brine (CCW) and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock. Standard configuration Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in coil. All casing parts made of durable sheet metal, epoxy coated RAL 9002. Top plate corrosion resistant Magnelis®. All models fitted with hinged side panels and aluminium drip tray. Drip tray is adjustable for perfect leveling. Removable internal drip tray for inspection & cleaning. 1 to 4 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 250, 350 mm, 400 or 500 mm drawing through the coil. Fan motors 460/60/3 available as option. Options For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Optigo CC is a commercial single discharge unit cooler for general application in small to medium-sized cooling and freezing rooms. A wide range of models make them especially suitable for refrigerated working, processing and storage rooms. Dedicated ranges for H(C)FC refrigerants (CCE), brine (CCW) and CO2 (CCX). A selection of Optigo CCE air coolers (DX, HCFC refrigerant) is available from stock.


Standard configuration

  • Internally grooved Cu tubes and aluminium fins. Staggered tube pitch. All CCE models fitted with a T-connection to improve refrigerant distribution for hotgas defrost in coil.
  • All casing parts made of durable sheet metal, epoxy coated RAL 9002. Top plate corrosion resistant Magnelis®.
  • All models fitted with hinged side panels and aluminium drip tray. Drip tray is adjustable for perfect leveling. Removable internal drip tray for inspection & cleaning.
  • 1 to 4 fans fitted with AC or EC fan motors available in two fan speeds (noise levels). Fan diameters 250, 350 mm, 400 or 500 mm drawing through the coil. Fan motors 460/60/3 available as option.

Options

For a full overview of all available options and additional technical specifications please refer to the product leaflet.

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Air Conditioners
Product Number Optigo CC
Product Name Commercial Air Coolers - Single Discharge
Type Ductless / Split
Unlock Full Specs
to access all available technical data

Similar Products

Custom Humidity Control Solutions -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Military
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details