Alfa Laval Inc. Centrifugal Pumps For Liquids Containing Gases MR

Description
The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries. The MR has a unique construction which makes it perfectly suited to pump liquids with entrained gases. The MR is a well proven Alfa Laval technology that is highly suited to these applications. The most common application for the MR is CIP return. This application contains is a mix of liquid and gas which needs to be pumped where standard pumps have difficulty. Made from AISI 316L stainless steel and has a robust, heavy duty design which results in a long life. Available in 4 models MR 166S,185S,200S and 300. The range can pump up to 80 m3/Hr and pressure of up to 5.3 bar. The MR features an "External" mechanical seal for maximum hygiene and one seal can fit up to 3 models thus reducing spare parts holding. The pump is available with both IEC and NEMA standard motors and has CE and 3A certification.
Description
The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries. The MR has a unique construction which makes it perfectly suited to pump liquids with entrained gases. The MR is a well proven Alfa Laval technology that is highly suited to these applications. The most common application for the MR is CIP return. This application contains is a mix of liquid and gas which needs to be pumped where standard pumps have difficulty. Made from AISI 316L stainless steel and has a robust, heavy duty design which results in a long life. Available in 4 models MR 166S,185S,200S and 300. The range can pump up to 80 m3/Hr and pressure of up to 5.3 bar. The MR features an "External" mechanical seal for maximum hygiene and one seal can fit up to 3 models thus reducing spare parts holding. The pump is available with both IEC and NEMA standard motors and has CE and 3A certification.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps For Liquids Containing Gases - MR - Alfa Laval Inc.
Scarborough, Ontario, Canada
Centrifugal Pumps For Liquids Containing Gases
MR
Centrifugal Pumps For Liquids Containing Gases MR
The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries. The MR has a unique construction which makes it perfectly suited to pump liquids with entrained gases. The MR is a well proven Alfa Laval technology that is highly suited to these applications. The most common application for the MR is CIP return. This application contains is a mix of liquid and gas which needs to be pumped where standard pumps have difficulty. Made from AISI 316L stainless steel and has a robust, heavy duty design which results in a long life. Available in 4 models MR 166S,185S,200S and 300. The range can pump up to 80 m3/Hr and pressure of up to 5.3 bar. The MR features an "External" mechanical seal for maximum hygiene and one seal can fit up to 3 models thus reducing spare parts holding. The pump is available with both IEC and NEMA standard motors and has CE and 3A certification.

The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries.

The MR has a unique construction which makes it perfectly suited to pump liquids with entrained gases. The MR is a well proven Alfa Laval technology that is highly suited to these applications.

The most common application for the MR is CIP return. This application contains is a mix of liquid and gas which needs to be pumped where standard pumps have difficulty.

Made from AISI 316L stainless steel and has a robust, heavy duty design which results in a long life.

Available in 4 models MR 166S,185S,200S and 300. The range can pump up to 80 m3/Hr and pressure of up to 5.3 bar. The MR features an "External" mechanical seal for maximum hygiene and one seal can fit up to 3 models thus reducing spare parts holding.

The pump is available with both IEC and NEMA standard motors and has CE and 3A certification.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number MR
Product Name Centrifugal Pumps For Liquids Containing Gases
Pump Type Centrifugal Pump
Discharge Pressure 58.0 psi (40.79 m of Water)
Media Temperature -10 to 140 F (-23 to 60 C)
HP 2.20 to 25.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details