Alfa Laval pressure gauges provide accurate and reliable indication of internal pressure in vessels and systems used in the dairy, food and beverage and biopharm industries.
Accurate pressure measurement
Equipped with easy-to-read, 80 or 100 mm-diameter dials, these Alfa Laval pressure gauges are mechanical pressure-measuring indicators that cover a range of between -1 and 40 bar and process temperatures up to 200°C. A built-in volume compensator and a relief plug contribute to measurement accuracy.
Robust pressure gauge design
Manufactured from robust, resilient materials, standard Alfa Laval liquid-filled pressure gauges are cased in 304 stainless steel housing. All product-wetted parts as well as the clamp connection and diaphragm are made of acid-resistant, 316 stainless steel.
For more information, please refer to Documentation.
Part of a broad range
Alfa Laval offers a broad range of tank instrumentation for use in brewery, food and beverage, biopharm industries.
Conductivity sensor
Level switch
Potentiometric level transmitter
Rotacheck
Weighing systems UltraPure
Flow transmitter
Flow meter
Temperature transmitter
Pressure transmitter
Pressure gauge (above)
Electronical pressure gauge
Thermometer
Alfa Laval instrumentation is part of the Alfa Laval tank equipment portfolio, which includes agitators and mixers, tank cleaning machines, tank covers and other tank accessories.
| Alfa Laval Inc. | |
|---|---|
| Product Category | Mechanical Pressure Gauges |
| Product Name | Mechanical Pressure Gauge |
| Type | Dual Scale |
| Working Pressure Range | -14.5 to 870 psi (-10.21 to 612 m H2O) |
| Operating Temperature | -4 to 392 F (-20 to 200 C) |
| Mount | Bottom |