Alfa Laval Inc. Hygenic Centrifugal Pumps LKH

Description
Designed to meet the hygienic requirements of the dairy, food and beverage and personal care industries, LKH centrifugal pumps increase process productivity while providing high efficiency and gentle product handling. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr ( Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and 30% or more compared to similar mid-range pumps. Cleanablity and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory.
Description
Designed to meet the hygienic requirements of the dairy, food and beverage and personal care industries, LKH centrifugal pumps increase process productivity while providing high efficiency and gentle product handling. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr ( Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and 30% or more compared to similar mid-range pumps. Cleanablity and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory.

Suppliers

Company
Product
Description
Supplier Links
Hygenic Centrifugal Pumps - LKH - Alfa Laval Inc.
Scarborough, Ontario, Canada
Hygenic Centrifugal Pumps
LKH
Hygenic Centrifugal Pumps LKH
Designed to meet the hygienic requirements of the dairy, food and beverage and personal care industries, LKH centrifugal pumps increase process productivity while providing high efficiency and gentle product handling. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr ( Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and 30% or more compared to similar mid-range pumps. Cleanablity and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory.

Designed to meet the hygienic requirements of the dairy, food and beverage and personal care industries, LKH centrifugal pumps increase process productivity while providing high efficiency and gentle product handling.

A premium performer

As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures.

High efficiency

A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy.

Optimal pump design

The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr ( Net Positive Suction Head required).

Low energy consumption

Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and 30% or more compared to similar mid-range pumps.

Cleanablity and hygienic design

The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene.

External shaft seal – hygienic and serviceable

By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number LKH
Product Name Hygenic Centrifugal Pumps
Pump Type Centrifugal Pump
Discharge Pressure 87.0 to 145.0 psi (61.18 to 102 m of Water)
Media Temperature -10 to 140 F (-23 to 60 C)
HP 0.75 to 125.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details