Alfa Laval Inc. Centrifugal Pumps for Ultrapure Applications LKH Ultrapure

Description
Designed to meet the specific demands of the biotech and pharmaceutical industries, LKH UltraPure centrifugal pumps deliver maximum uptime and high efficiency plus the benefits of easy cleanability and thorough documentation. Top of the line The LKH UltraPure is the premier choice for biopharmaceutical processes that demand high efficiency, exceptional cleanability, contamination safety, robust design and low maintenance. An external shaft seal, advanced impeller design and crevice-free internal surfaces are the special features, which make these pumps ideal for ultra-clean processes where low energy consumption is of concern. LKH is also available in a wide rang of other configurations for food, beverage, high-pressure applications etc. Ultraclean The LKH UltraPure has three design finesses that contribute to an ultraclean process environment. Specially designed semi-open impeller with balance holes that optimize the flow on the back of the impeller and contribute to the high cleanability of the shaft seal as well as of the pump itself. Increased flow around the shaft seal also provides good cooling and circulation, which prolong the service life of the seal. The number of product wetted parts is limited to a minimum. The few parts are perfectly matched and joints are sealed with o-rings that are tightened with a pre-defined compression, leaving no room for contaminants to hide and minimizing the elastomer surfaces in contact with the product. External shaft seal provides maximum hygiene by placing difficult-to-clean parts on the outside of the pump. The external shaft seal ensures that the centrifugal forces in the pump contribute to the enhanced lubrication of the shaft seal and that wear particles are forced out of the pump and do not mix with the product. Unmatched performance High efficiency, optimized flow, low contamination risk and minimal wear are hallmarks of the LKH UltraPure. High efficiency A precision-engineered pump and motor provide optimal efficiency with gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize slip and ensure that the energy is used to transport the liquid through the pump without diminishing cleanability. Optimized flow The advanced impeller design provides optimal fluid flow throughout the pump. High flow, especially behind the impeller where the shaft seal is located, contributes to easy cleanability and enhanced lubrication and cooling of the shaft seal. The specially designed inlet with the vanes on the impeller blades contributes energy to the flow of fluids prior to entering the pump casing. This minimizes the NPSHr (Net Positive Suction Head required) as well as the forces on the product itself. Low contamination risk The external shaft seal ensures that wear particles from the shaft seal are directed by centrifugal force to the outside and thus do not come into contact with the medicinal product. The low NPSHr minimizes the risk of cavitation, which can damage shaft seals and pump components and introduce contaminants into process fluids. Carefully selected materials and easy-to-clean design also reduce the risk of contamination. Minimal wear The semi-open impeller design together with the external shaft seal maximizes flow and helps cool and lubricate the shaft seal. This prolongs the service life of the seal.
Description
Designed to meet the specific demands of the biotech and pharmaceutical industries, LKH UltraPure centrifugal pumps deliver maximum uptime and high efficiency plus the benefits of easy cleanability and thorough documentation. Top of the line The LKH UltraPure is the premier choice for biopharmaceutical processes that demand high efficiency, exceptional cleanability, contamination safety, robust design and low maintenance. An external shaft seal, advanced impeller design and crevice-free internal surfaces are the special features, which make these pumps ideal for ultra-clean processes where low energy consumption is of concern. LKH is also available in a wide rang of other configurations for food, beverage, high-pressure applications etc. Ultraclean The LKH UltraPure has three design finesses that contribute to an ultraclean process environment. Specially designed semi-open impeller with balance holes that optimize the flow on the back of the impeller and contribute to the high cleanability of the shaft seal as well as of the pump itself. Increased flow around the shaft seal also provides good cooling and circulation, which prolong the service life of the seal. The number of product wetted parts is limited to a minimum. The few parts are perfectly matched and joints are sealed with o-rings that are tightened with a pre-defined compression, leaving no room for contaminants to hide and minimizing the elastomer surfaces in contact with the product. External shaft seal provides maximum hygiene by placing difficult-to-clean parts on the outside of the pump. The external shaft seal ensures that the centrifugal forces in the pump contribute to the enhanced lubrication of the shaft seal and that wear particles are forced out of the pump and do not mix with the product. Unmatched performance High efficiency, optimized flow, low contamination risk and minimal wear are hallmarks of the LKH UltraPure. High efficiency A precision-engineered pump and motor provide optimal efficiency with gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize slip and ensure that the energy is used to transport the liquid through the pump without diminishing cleanability. Optimized flow The advanced impeller design provides optimal fluid flow throughout the pump. High flow, especially behind the impeller where the shaft seal is located, contributes to easy cleanability and enhanced lubrication and cooling of the shaft seal. The specially designed inlet with the vanes on the impeller blades contributes energy to the flow of fluids prior to entering the pump casing. This minimizes the NPSHr (Net Positive Suction Head required) as well as the forces on the product itself. Low contamination risk The external shaft seal ensures that wear particles from the shaft seal are directed by centrifugal force to the outside and thus do not come into contact with the medicinal product. The low NPSHr minimizes the risk of cavitation, which can damage shaft seals and pump components and introduce contaminants into process fluids. Carefully selected materials and easy-to-clean design also reduce the risk of contamination. Minimal wear The semi-open impeller design together with the external shaft seal maximizes flow and helps cool and lubricate the shaft seal. This prolongs the service life of the seal.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps for Ultrapure Applications - LKH Ultrapure - Alfa Laval Inc.
Scarborough, Ontario, Canada
Centrifugal Pumps for Ultrapure Applications
LKH Ultrapure
Centrifugal Pumps for Ultrapure Applications LKH Ultrapure
Designed to meet the specific demands of the biotech and pharmaceutical industries, LKH UltraPure centrifugal pumps deliver maximum uptime and high efficiency plus the benefits of easy cleanability and thorough documentation. Top of the line The LKH UltraPure is the premier choice for biopharmaceutical processes that demand high efficiency, exceptional cleanability, contamination safety, robust design and low maintenance. An external shaft seal, advanced impeller design and crevice-free internal surfaces are the special features, which make these pumps ideal for ultra-clean processes where low energy consumption is of concern. LKH is also available in a wide rang of other configurations for food, beverage, high-pressure applications etc. Ultraclean The LKH UltraPure has three design finesses that contribute to an ultraclean process environment. Specially designed semi-open impeller with balance holes that optimize the flow on the back of the impeller and contribute to the high cleanability of the shaft seal as well as of the pump itself. Increased flow around the shaft seal also provides good cooling and circulation, which prolong the service life of the seal. The number of product wetted parts is limited to a minimum. The few parts are perfectly matched and joints are sealed with o-rings that are tightened with a pre-defined compression, leaving no room for contaminants to hide and minimizing the elastomer surfaces in contact with the product. External shaft seal provides maximum hygiene by placing difficult-to-clean parts on the outside of the pump. The external shaft seal ensures that the centrifugal forces in the pump contribute to the enhanced lubrication of the shaft seal and that wear particles are forced out of the pump and do not mix with the product. Unmatched performance High efficiency, optimized flow, low contamination risk and minimal wear are hallmarks of the LKH UltraPure. High efficiency A precision-engineered pump and motor provide optimal efficiency with gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize slip and ensure that the energy is used to transport the liquid through the pump without diminishing cleanability. Optimized flow The advanced impeller design provides optimal fluid flow throughout the pump. High flow, especially behind the impeller where the shaft seal is located, contributes to easy cleanability and enhanced lubrication and cooling of the shaft seal. The specially designed inlet with the vanes on the impeller blades contributes energy to the flow of fluids prior to entering the pump casing. This minimizes the NPSHr (Net Positive Suction Head required) as well as the forces on the product itself. Low contamination risk The external shaft seal ensures that wear particles from the shaft seal are directed by centrifugal force to the outside and thus do not come into contact with the medicinal product. The low NPSHr minimizes the risk of cavitation, which can damage shaft seals and pump components and introduce contaminants into process fluids. Carefully selected materials and easy-to-clean design also reduce the risk of contamination. Minimal wear The semi-open impeller design together with the external shaft seal maximizes flow and helps cool and lubricate the shaft seal. This prolongs the service life of the seal.

Designed to meet the specific demands of the biotech and pharmaceutical industries, LKH UltraPure centrifugal pumps deliver maximum uptime and high efficiency plus the benefits of easy cleanability and thorough documentation.

Top of the line

The LKH UltraPure is the premier choice for biopharmaceutical processes that demand high efficiency, exceptional cleanability, contamination safety, robust design and low maintenance. An external shaft seal, advanced impeller design and crevice-free internal surfaces are the special features, which make these pumps ideal for ultra-clean processes where low energy consumption is of concern.

LKH is also available in a wide rang of other configurations for food, beverage, high-pressure applications etc.

Ultraclean

The LKH UltraPure has three design finesses that contribute to an ultraclean process environment.

Specially designed semi-open impeller with balance holes that optimize the flow on the back of the impeller and contribute to the high cleanability of the shaft seal as well as of the pump itself. Increased flow around the shaft seal also provides good cooling and circulation, which prolong the service life of the seal.

The number of product wetted parts is limited to a minimum. The few parts are perfectly matched and joints are sealed with o-rings that are tightened with a pre-defined compression, leaving no room for contaminants to hide and minimizing the elastomer surfaces in contact with the product.

External shaft seal provides maximum hygiene by placing difficult-to-clean parts on the outside of the pump. The external shaft seal ensures that the centrifugal forces in the pump contribute to the enhanced lubrication of the shaft seal and that wear particles are forced out of the pump and do not mix with the product.

Unmatched performance

High efficiency, optimized flow, low contamination risk and minimal wear are hallmarks of the LKH UltraPure.

High efficiency

A precision-engineered pump and motor provide optimal efficiency with gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize slip and ensure that the energy is used to transport the liquid through the pump without diminishing cleanability.

Optimized flow

The advanced impeller design provides optimal fluid flow throughout the pump. High flow, especially behind the impeller where the shaft seal is located, contributes to easy cleanability and enhanced lubrication and cooling of the shaft seal. The specially designed inlet with the vanes on the impeller blades contributes energy to the flow of fluids prior to entering the pump casing. This minimizes the NPSHr (Net Positive Suction Head required) as well as the forces on the product itself.

Low contamination risk

The external shaft seal ensures that wear particles from the shaft seal are directed by centrifugal force to the outside and thus do not come into contact with the medicinal product. The low NPSHr minimizes the risk of cavitation, which can damage shaft seals and pump components and introduce contaminants into process fluids. Carefully selected materials and easy-to-clean design also reduce the risk of contamination.

Minimal wear

The semi-open impeller design together with the external shaft seal maximizes flow and helps cool and lubricate the shaft seal. This prolongs the service life of the seal.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number LKH Ultrapure
Product Name Centrifugal Pumps for Ultrapure Applications
Pump Type Centrifugal Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Media Temperature -10 to 140 F (-23 to 60 C)
HP 1.50 to 25.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102677-103050-8 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Positive Displacement Pumps - 1856142 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Driven Liquid Pump - 1.5 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 240.0 to 45000.0 psi (169 to 31638 m of Water)
Liquid Flow 0.079 to 22.070 GPM (0.30 to 83.60 L/min)
View Details