Alfa Laval Inc. Centrifugal Pumps for Evaporation Applications LKH Evap

Description
The LKH Evap is a low NPSHr, high efficiency centrifugal pump is optimised for evaporation applications. The LKH Evap also features the ClearFlow impeeler option for applications where the build up of solids may be an issue. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr (Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and up to 50% compared to similar mid-range pumps. Cleanability and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory. Warranty Alfa Laval provides a three-year warranty for all non-wearing parts, provided genuine parts are used.
Description
The LKH Evap is a low NPSHr, high efficiency centrifugal pump is optimised for evaporation applications. The LKH Evap also features the ClearFlow impeeler option for applications where the build up of solids may be an issue. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr (Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and up to 50% compared to similar mid-range pumps. Cleanability and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory. Warranty Alfa Laval provides a three-year warranty for all non-wearing parts, provided genuine parts are used.

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Pumps for Evaporation Applications - LKH Evap - Alfa Laval Inc.
Scarborough, Ontario, Canada
Centrifugal Pumps for Evaporation Applications
LKH Evap
Centrifugal Pumps for Evaporation Applications LKH Evap
The LKH Evap is a low NPSHr, high efficiency centrifugal pump is optimised for evaporation applications. The LKH Evap also features the ClearFlow impeeler option for applications where the build up of solids may be an issue. A premium performer As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures. High efficiency A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy. Optimal pump design The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr (Net Positive Suction Head required). Low energy consumption Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and up to 50% compared to similar mid-range pumps. Cleanability and hygienic design The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene. External shaft seal – hygienic and serviceable By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory. Warranty Alfa Laval provides a three-year warranty for all non-wearing parts, provided genuine parts are used.

The LKH Evap is a low NPSHr, high efficiency centrifugal pump is optimised for evaporation applications. The LKH Evap also features the ClearFlow impeeler option for applications where the build up of solids may be an issue.


A premium performer

As Alfa Laval’s premium range of centrifugal pumps, the LKH centrifugal pumps are distinguished by high efficiency, low energy consumption, several options, and a wide range of flow rates and pressures.

High efficiency

A precision-engineered pump and motor provide high efficiency and gentle product treatment. The robust design and tight tolerances together with the advanced impeller design minimize recirculation and ensure the efficient transfer of energy.

Optimal pump design

The impeller design ensures efficient and gentle handling of the product as it moves through the pump. This ensures product integrity and minimizes NPSHr (Net Positive Suction Head required).

Low energy consumption

Making pump energy use more efficient presents huge potential for energy savings. The optimized pump design and premium motor of Alfa Laval LKH centrifugal pumps often deliver greater energy efficiency than similar premium pumps and up to 50% compared to similar mid-range pumps.

Cleanability and hygienic design

The key is the attention to detail. Controlled compression gaskets, crevice free internals, an external mechanical seal, and an optimised impeller with balancing holes all ensure that the pump is truly cleaned during a time effective CIP cycle. Perfectly aligned components and joints with O-rings tightened to a predefined compression minimize the elastomer product contact surfaces, which also safeguards hygiene.

External shaft seal – hygienic and serviceable

By positioning the shaft seal outside the pump, difficult-to-clean components do not come into direct contact with the product. In addition, the front-loading design enables quick and easy replacement, providing more uptime with lower maintenance costs. Interchangeable single, flushed and double seals simplify spare parts inventory.

Warranty

Alfa Laval provides a three-year warranty for all non-wearing parts, provided genuine parts are used.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number LKH Evap
Product Name Centrifugal Pumps for Evaporation Applications
Pump Type Centrifugal Pump
Discharge Pressure 72.5 to 145.0 psi (50.99 to 102 m of Water)
Media Temperature 14 to 284 F (-10 to 140 C)
HP 2.01 to 115.26 HP
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Underground Pump Station - CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 20000.000 GPM (75757.58 L/min)
HP 1.50 to 300.00 HP
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details