Alfa Laval Inc. Hygenic Tubes ISO 2037

Description
This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards. Easy to source, install and clean To connect equipment and processes where clean conditions are essential, Alfa Laval supplies a comprehensive range of tubes, which provide maximum hygiene. All products meet key criteria for tight tolerances, a variety of finishes and uniform wall thicknesses. To provide customers with greater flexibility and fast, efficient delivery, Alfa Laval provides a tiered supply chain to ensure tubes meet customer demands for high quality at competitive prices. Quality assurance All Alfa Laval Hygienic Tubes undergo strict quality control procedures at every stage of manufacturing at Alfa Laval facilities. All products meet ISO 9001 and ISO 14001 standards, which define the requirements for quality management systems and environmental management systems, respectively. Throughout sourcing, manufacturing and distribution, Alfa Laval adheres to stringent quality-control procedures. Alfa Laval labels all product packaging with bar code, product information and manufacturing date. As a seal of quality, the Alfa Laval brand mark is permanently etched onto the external surface. Comprehensive range Alfa Laval offers a comprehensive range of hygienic tubes with smooth, crevice-free design, superior corrosion-resistance and secure, self-aligning joints to ensure trouble-free flow. This includes unions, clamp fittings, flanges, bends, tees, reducers and tubes. To ensure that exactly the right match for the process, Alfa Laval offers a wide variety of high quality uniform weld end fittings for all tube combinations. To match tolerances, Alfa Laval provides exact angles and uniform tube, bend and tee connections. Matte, raw, bright and polished internal surface finishes are available with roughness averages (Ra) ranging from <0.8–1.6 μm. All Alfa Laval Hygienic Tubes comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards.
Datasheet
Description
This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards. Easy to source, install and clean To connect equipment and processes where clean conditions are essential, Alfa Laval supplies a comprehensive range of tubes, which provide maximum hygiene. All products meet key criteria for tight tolerances, a variety of finishes and uniform wall thicknesses. To provide customers with greater flexibility and fast, efficient delivery, Alfa Laval provides a tiered supply chain to ensure tubes meet customer demands for high quality at competitive prices. Quality assurance All Alfa Laval Hygienic Tubes undergo strict quality control procedures at every stage of manufacturing at Alfa Laval facilities. All products meet ISO 9001 and ISO 14001 standards, which define the requirements for quality management systems and environmental management systems, respectively. Throughout sourcing, manufacturing and distribution, Alfa Laval adheres to stringent quality-control procedures. Alfa Laval labels all product packaging with bar code, product information and manufacturing date. As a seal of quality, the Alfa Laval brand mark is permanently etched onto the external surface. Comprehensive range Alfa Laval offers a comprehensive range of hygienic tubes with smooth, crevice-free design, superior corrosion-resistance and secure, self-aligning joints to ensure trouble-free flow. This includes unions, clamp fittings, flanges, bends, tees, reducers and tubes. To ensure that exactly the right match for the process, Alfa Laval offers a wide variety of high quality uniform weld end fittings for all tube combinations. To match tolerances, Alfa Laval provides exact angles and uniform tube, bend and tee connections. Matte, raw, bright and polished internal surface finishes are available with roughness averages (Ra) ranging from <0.8–1.6 μm. All Alfa Laval Hygienic Tubes comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hygenic Tubes - ISO 2037 - Alfa Laval Inc.
Scarborough, Ontario, Canada
Hygenic Tubes
ISO 2037
Hygenic Tubes ISO 2037
This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards. Easy to source, install and clean To connect equipment and processes where clean conditions are essential, Alfa Laval supplies a comprehensive range of tubes, which provide maximum hygiene. All products meet key criteria for tight tolerances, a variety of finishes and uniform wall thicknesses. To provide customers with greater flexibility and fast, efficient delivery, Alfa Laval provides a tiered supply chain to ensure tubes meet customer demands for high quality at competitive prices. Quality assurance All Alfa Laval Hygienic Tubes undergo strict quality control procedures at every stage of manufacturing at Alfa Laval facilities. All products meet ISO 9001 and ISO 14001 standards, which define the requirements for quality management systems and environmental management systems, respectively. Throughout sourcing, manufacturing and distribution, Alfa Laval adheres to stringent quality-control procedures. Alfa Laval labels all product packaging with bar code, product information and manufacturing date. As a seal of quality, the Alfa Laval brand mark is permanently etched onto the external surface. Comprehensive range Alfa Laval offers a comprehensive range of hygienic tubes with smooth, crevice-free design, superior corrosion-resistance and secure, self-aligning joints to ensure trouble-free flow. This includes unions, clamp fittings, flanges, bends, tees, reducers and tubes. To ensure that exactly the right match for the process, Alfa Laval offers a wide variety of high quality uniform weld end fittings for all tube combinations. To match tolerances, Alfa Laval provides exact angles and uniform tube, bend and tee connections. Matte, raw, bright and polished internal surface finishes are available with roughness averages (Ra) ranging from <0.8–1.6 μm. All Alfa Laval Hygienic Tubes comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards.

This product range provides a wide range of tubes with internal surface finishes that have a roughness average (Ra) of < 0.8 - 1.6 μ. Tubes in the hygienice range comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards.


Easy to source, install and clean

To connect equipment and processes where clean conditions are essential, Alfa Laval supplies a comprehensive range of tubes, which provide maximum hygiene. All products meet key criteria for tight tolerances, a variety of finishes and uniform wall thicknesses. To provide customers with greater flexibility and fast, efficient delivery, Alfa Laval provides a tiered supply chain to ensure tubes meet customer demands for high quality at competitive prices.

Quality assurance

All Alfa Laval Hygienic Tubes undergo strict quality control procedures at every stage of manufacturing at Alfa Laval facilities. All products meet ISO 9001 and ISO 14001 standards, which define the requirements for quality management systems and environmental management systems, respectively.

Throughout sourcing, manufacturing and distribution, Alfa Laval adheres to stringent quality-control procedures. Alfa Laval labels all product packaging with bar code, product information and manufacturing date. As a seal of quality, the Alfa Laval brand mark is permanently etched onto the external surface.

Comprehensive range

Alfa Laval offers a comprehensive range of hygienic tubes with smooth, crevice-free design, superior corrosion-resistance and secure, self-aligning joints to ensure trouble-free flow. This includes unions, clamp fittings, flanges, bends, tees, reducers and tubes.

To ensure that exactly the right match for the process, Alfa Laval offers a wide variety of high quality uniform weld end fittings for all tube combinations. To match tolerances, Alfa Laval provides exact angles and uniform tube, bend and tee connections.

Matte, raw, bright and polished internal surface finishes are available with roughness averages (Ra) ranging from <0.8–1.6 μm.

All Alfa Laval Hygienic Tubes comply with DIN 11850, ISO 2037, BS 4825 and ASME dimension standards.

Supplier's Site Datasheet

Technical Specifications

  Alfa Laval Inc.
Product Category Tubing
Product Number ISO 2037
Product Name Hygenic Tubes
Type Metal; Structural
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details