Alfa Laval Inc. Flow Transmitter

Description
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement Alfa Laval flow transmitters are bi-directional electromagnetic precision meters used to provide accurate process flow measurement of electrically conductive liquids. They are especially suitable for installations where solid particles are present in the liquid. With no moving parts and no pressure drop, these flow transmitters provide high accuracy, excellent long-term stability and performance. Durable hygienic flow transmitter design Alfa Laval flow transmitters feature a sturdy waterproof design. Other hygienic features, such as the (PFA) Teflon coating on the interior of the metering tube and completely embedded, hermetically sealed electronics, contribute to long service life of these magnetic inductive flow transmitters. Compact and easy to install Designed for tight mounting positions, standard Alfa Laval flow transmitters are delivered with pre-set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options. Terminals for electrical connection are marked with both number and function; all cables can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.
Description
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement Alfa Laval flow transmitters are bi-directional electromagnetic precision meters used to provide accurate process flow measurement of electrically conductive liquids. They are especially suitable for installations where solid particles are present in the liquid. With no moving parts and no pressure drop, these flow transmitters provide high accuracy, excellent long-term stability and performance. Durable hygienic flow transmitter design Alfa Laval flow transmitters feature a sturdy waterproof design. Other hygienic features, such as the (PFA) Teflon coating on the interior of the metering tube and completely embedded, hermetically sealed electronics, contribute to long service life of these magnetic inductive flow transmitters. Compact and easy to install Designed for tight mounting positions, standard Alfa Laval flow transmitters are delivered with pre-set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options. Terminals for electrical connection are marked with both number and function; all cables can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.

Suppliers

Company
Product
Description
Supplier Links
Flow Transmitter -  - Alfa Laval Inc.
Scarborough, Ontario, Canada
Flow Transmitter
Flow Transmitter
Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries. High precision flow measurement Alfa Laval flow transmitters are bi-directional electromagnetic precision meters used to provide accurate process flow measurement of electrically conductive liquids. They are especially suitable for installations where solid particles are present in the liquid. With no moving parts and no pressure drop, these flow transmitters provide high accuracy, excellent long-term stability and performance. Durable hygienic flow transmitter design Alfa Laval flow transmitters feature a sturdy waterproof design. Other hygienic features, such as the (PFA) Teflon coating on the interior of the metering tube and completely embedded, hermetically sealed electronics, contribute to long service life of these magnetic inductive flow transmitters. Compact and easy to install Designed for tight mounting positions, standard Alfa Laval flow transmitters are delivered with pre-set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options. Terminals for electrical connection are marked with both number and function; all cables can be threaded through three PG-11 cable glands. For more information, please refer to Documentation.

Alfa Laval flow transmitters are electromagnetic precision meters used to measure the volumetric flow rate of electrically conductive liquids. Hygienically designed, these are excellent choices for use in the dairy, food and biopharm industries.


High precision flow measurement

Alfa Laval flow transmitters are bi-directional electromagnetic precision meters used to provide accurate process flow measurement of electrically conductive liquids. They are especially suitable for installations where solid particles are present in the liquid. With no moving parts and no pressure drop, these flow transmitters provide high accuracy, excellent long-term stability and performance.

Durable hygienic flow transmitter design

Alfa Laval flow transmitters feature a sturdy waterproof design. Other hygienic features, such as the (PFA) Teflon coating on the interior of the metering tube and completely embedded, hermetically sealed electronics, contribute to long service life of these magnetic inductive flow transmitters.

Compact and easy to install

Designed for tight mounting positions, standard Alfa Laval flow transmitters are delivered with pre-set factory pulse output signals to facilitate installation. The standard output is a pulse signal (0 to 1000 Hz) with a resolution of either 0.01 or 0.1 liter/pulse. Analogue 4-20 mA output and advanced display-enabling features are available as options.

Terminals for electrical connection are marked with both number and function; all cables can be threaded through three PG-11 cable glands.

For more information, please refer to Documentation.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Flow Meters
Product Name Flow Transmitter
Meter Technology Electromagnetic
Approvals CE, 3A
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
Operating Pressure 145 psi (102 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Propeller Flow Meters, Flow Straighteners - McPropellers, FS100 - McCrometer, Inc.
Specs
Meter Technology Turbine
Features Recorder / Totalizer Functions
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LNG - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Process Cooling Water Stick - PCWR100BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details