The Alfa Laval CIP Station is a modular skid-mounted plug-in unit designed for automated cleaning-in-place of brewery process installations, including piping systems, tanks, filling machines, and heat exchangers. It features a fully adjustable cleaning regime that allows customization of cleaning time, temperature, pressure, and flow to meet specific requirements. The system can support CIP flows of up to 400 hl/h and can incorporate up to four CIP tanks. It includes a control panel with a PLC that monitors operations and displays relevant process data, ensuring automatic control of the cleaning cycle. The CIP Station is constructed from stainless steel with heat-resistant seals, complying with food industry regulations. The unit is compact, self-contained, and factory preassembled, which facilitates easy installation. It also offers options such as additional detergent tanks, remote control, and communication with other control systems. The automatic make-up of cleaning solutions can be initiated manually or automatically, enhancing operational efficiency.
The CIP station is a modularised skid-mounted plug-in unit for automated cleaning-in-place of brewery process installations, including process piping, tanks, filling machines and heat exchangers, among other systems. The cleaning regime is fully adjustable to that required by the target system in terms of cleaning time, temperature, pressure and flow.
The cleaning solution is pumped through the specially designed plate heat exchanger, where it is heated to the required temperature. It is then routed to the target system to be cleaned and back to the circulation tank included in the CIP module.
After each cleaning phase the cleaning solution is routed to drain or back to the detergent tank for later re-use.
The system furthermore includes automatic make-up of cleaning solutions. This preparation program can be initiated manually by the operator, automatically at a specified time or after a selected number of cleaning sequences.
Benefits
| Alfa Laval Inc. | |
|---|---|
| Product Category | Clean In Place (CIP) Systems |
| Product Number | CIP Station |
| Product Name | Modularised Skid-mounted Plug-in Unit For Automated Cleaning-in-place Of Brewery Process |