The Aldox Mini is a process system module for production of high-quality deaerated and carbonated water for breweries and soft drink manufacturers. The factory- assembled system, developed in co-operation with the brewing industry, is designed as a skid-mounted unit and intended for low capacity demands.
The Aldox Mini is a fully automatic module outfitted with a small PLC to control plant functionality and is operated by means of push buttons. Cleaning-in-place (CIP) can be integrated into the unit so it can be performed automatically.
The internal packing material, specifically developed for this application, ensures a large effective contact area between water and stripping gas, typically CO2. The benefits are highly efficient oxygen removal at very low gas flow rates with almost all of the CO2 added to the column dissolved in the water.
Benefits
Automatic control
Hygienic and compact skid-mounted design
Water dissolved oxygen (DO) levels down to less than 0.02 ppm can be achieved
CO2 losses below 5%
Low maintenance
No pressure rated or heavy duty vessels needed
CIP functionality
The Aldox Mini is a process system module for production of high-quality deaerated and carbonated water for breweries and soft drink manufacturers. The factory- assembled system, developed in co-operation with the brewing industry, is designed as a skid-mounted unit and intended for low capacity demands.
The Aldox Mini is a fully automatic module outfitted with a small PLC to control plant functionality and is operated by means of push buttons. Cleaning-in-place (CIP) can be integrated into the unit so it can be performed automatically.
The internal packing material, specifically developed for this application, ensures a large effective contact area between water and stripping gas, typically CO2. The benefits are highly efficient oxygen removal at very low gas flow rates with almost all of the CO2 added to the column dissolved in the water.
Benefits
- Automatic control
- Hygienic and compact skid-mounted design
- Water dissolved oxygen (DO) levels down to less than 0.02 ppm can be achieved
- CO2 losses below 5%
- Low maintenance
- No pressure rated or heavy duty vessels needed
- CIP functionality