Alfa Laval Inc. Three-Screw Pumps 3S

Description
The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design The 3S series has been thoroughly engineered and is applicable for various applications. With a range consisting of 29 different pump sizes with delivery rates from 5 – 2.900 l/min @ 1450 rpm the 3S series is one of the most comprehensive three-screw pump ranges available on the market. Furthermore, the individual pump sizes are available in several executions, which ensures a high degree of flexibility when specifying a pump for specific system designs. Low maintenance The 3S series pump is designed with a lifetime-lubricated external ball bearing with an expected lifetime of 30.000 hours. With a weep hole just between the shaft seal and the bearing, preventing accumulation of residue the bearing is well protected. The ball bearing is not exposed to the pumped liquid. The mechanical seal is well lubricated and cooled. The seal is designed to efficiently dissipate frictional heat. Magnetic coupled version The 3S pumps are also available in a magnetic coupled version. The pump is hermetically sealed and the liquid cannot escape or react by coming into contact with other materials.
Description
The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design The 3S series has been thoroughly engineered and is applicable for various applications. With a range consisting of 29 different pump sizes with delivery rates from 5 – 2.900 l/min @ 1450 rpm the 3S series is one of the most comprehensive three-screw pump ranges available on the market. Furthermore, the individual pump sizes are available in several executions, which ensures a high degree of flexibility when specifying a pump for specific system designs. Low maintenance The 3S series pump is designed with a lifetime-lubricated external ball bearing with an expected lifetime of 30.000 hours. With a weep hole just between the shaft seal and the bearing, preventing accumulation of residue the bearing is well protected. The ball bearing is not exposed to the pumped liquid. The mechanical seal is well lubricated and cooled. The seal is designed to efficiently dissipate frictional heat. Magnetic coupled version The 3S pumps are also available in a magnetic coupled version. The pump is hermetically sealed and the liquid cannot escape or react by coming into contact with other materials.

Suppliers

Company
Product
Description
Supplier Links
Three-Screw Pumps - 3S - Alfa Laval Inc.
Scarborough, Ontario, Canada
Three-Screw Pumps
3S
Three-Screw Pumps 3S
The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications. A universal design The 3S series has been thoroughly engineered and is applicable for various applications. With a range consisting of 29 different pump sizes with delivery rates from 5 – 2.900 l/min @ 1450 rpm the 3S series is one of the most comprehensive three-screw pump ranges available on the market. Furthermore, the individual pump sizes are available in several executions, which ensures a high degree of flexibility when specifying a pump for specific system designs. Low maintenance The 3S series pump is designed with a lifetime-lubricated external ball bearing with an expected lifetime of 30.000 hours. With a weep hole just between the shaft seal and the bearing, preventing accumulation of residue the bearing is well protected. The ball bearing is not exposed to the pumped liquid. The mechanical seal is well lubricated and cooled. The seal is designed to efficiently dissipate frictional heat. Magnetic coupled version The 3S pumps are also available in a magnetic coupled version. The pump is hermetically sealed and the liquid cannot escape or react by coming into contact with other materials.

The 3S three-screw pumps consist of a broad range of low maintenance pumps for lubricating, non-abrasive and chemically inert liquids. 3S pumps are the best choise in many various industrial applications.

A universal design

The 3S series has been thoroughly engineered and is applicable for various applications. With a range consisting of 29 different pump sizes with delivery rates from 5 – 2.900 l/min @ 1450 rpm the 3S series is one of the most comprehensive three-screw pump ranges available on the market.

Furthermore, the individual pump sizes are available in several executions, which ensures a high degree of flexibility when specifying a pump for specific system designs.

Low maintenance

The 3S series pump is designed with a lifetime-lubricated external ball bearing with an expected lifetime of 30.000 hours. With a weep hole just between the shaft seal and the bearing, preventing accumulation of residue the bearing is well protected. The ball bearing is not exposed to the pumped liquid. The mechanical seal is well lubricated and cooled. The seal is designed to efficiently dissipate frictional heat.

Magnetic coupled version

The 3S pumps are also available in a magnetic coupled version. The pump is hermetically sealed and the liquid cannot escape or react by coming into contact with other materials.

Supplier's Site

Technical Specifications

  Alfa Laval Inc.
Product Category Liquid Handling Pumps
Product Number 3S
Product Name Three-Screw Pumps
Pump Type Positive Displacement Pump; Screw Pump
Discharge Pressure 87.0 to 232.1 psi (61.18 to 163 m of Water)
Liquid Flow 5.000 to 2900.000 GPM (18.94 to 10984.85 L/min)
Media Temperature -20 to 250 F (-29 to 121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 6M Syringe Pump - 102678-103050-4 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details
02C3-X2 1P Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source Electric Motor
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details