LulzBot 3D Printer Filament, Tpu, 1.75Mm, 1Kg; Diameter Lulzbot RM-TE0139

Description
3D PRINTER FILAMENT, TPU, 1.75MM, 1KG; Diameter:1.75mm; Filament Colour:Snow White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg
Datasheet
Description
3D PRINTER FILAMENT, TPU, 1.75MM, 1KG; Diameter:1.75mm; Filament Colour:Snow White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, Tpu, 1.75Mm, 1Kg; Diameter Lulzbot - 27AK3366 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, Tpu, 1.75Mm, 1Kg; Diameter Lulzbot
27AK3366
3D Printer Filament, Tpu, 1.75Mm, 1Kg; Diameter Lulzbot 27AK3366
3D PRINTER FILAMENT, TPU, 1.75MM, 1KG; Diameter:1.75mm; Filament Colour:Snow White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg

3D PRINTER FILAMENT, TPU, 1.75MM, 1KG; Diameter:1.75mm; Filament Colour:Snow White; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:-; Filament Weight:1kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3366
Product Name 3D Printer Filament, Tpu, 1.75Mm, 1Kg; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR1800SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Rope - 1244755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless Steel
Breaking Strength 57.3 lbs (26 kg)
View Details