LulzBot 3D Printer Filament, 2.85Mm, Tpu, Green; Diameter Lulzbot RM-TE0116

Description
3D PRINTER FILAMENT, 2.85MM, TPU, GREEN; Diameter:2.85mm; Filament Colour:LulzBot Green; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, TPU, GREEN; Diameter:2.85mm; Filament Colour:LulzBot Green; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Tpu, Green; Diameter Lulzbot - 27AK3362 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Tpu, Green; Diameter Lulzbot
27AK3362
3D Printer Filament, 2.85Mm, Tpu, Green; Diameter Lulzbot 27AK3362
3D PRINTER FILAMENT, 2.85MM, TPU, GREEN; Diameter:2.85mm; Filament Colour:LulzBot Green; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

3D PRINTER FILAMENT, 2.85MM, TPU, GREEN; Diameter:2.85mm; Filament Colour:LulzBot Green; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3362
Product Name 3D Printer Filament, 2.85Mm, Tpu, Green; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Ceramic Fiber Textiles - HYTEX® 2200 - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Cordage / Rope; Braided; Woven; Rope or Cordage; Sleeving or Wraps
Material Ceramic
Applications Chemical; Fire; Thermal Insulation; Gasket, Insulation
View Details
Nanofiber Composite Nonwoven Fabric - NANOFIBER - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material Nanofiber Composite
View Details
Rope - 1835857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Stainless steel
Breaking Strength 661.5 lbs (300 kg)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Industrial Fabric
Material Synthetic; Fluoropolymer
Use Temperature 0 to 600 F (-18 to 316 C)
View Details