LulzBot 3D Printer Filament, 2.85Mm, Tpu, Neon; Diameter Lulzbot RM-TE0115

Description
3D PRINTER FILAMENT, 2.85MM, TPU, NEON; Diameter:2.85mm; Filament Colour:Neon; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM, TPU, NEON; Diameter:2.85mm; Filament Colour:Neon; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm, Tpu, Neon; Diameter Lulzbot - 27AK3361 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm, Tpu, Neon; Diameter Lulzbot
27AK3361
3D Printer Filament, 2.85Mm, Tpu, Neon; Diameter Lulzbot 27AK3361
3D PRINTER FILAMENT, 2.85MM, TPU, NEON; Diameter:2.85mm; Filament Colour:Neon; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

3D PRINTER FILAMENT, 2.85MM, TPU, NEON; Diameter:2.85mm; Filament Colour:Neon; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3361
Product Name 3D Printer Filament, 2.85Mm, Tpu, Neon; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

PPS Fiber 100% Wet-Laid Nonwoven Fabric (PS type) -  - HIROSE PAPER MFG. CO., LTD.
Specs
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
Performance Features ChemRes
View Details
Woven Amorphous Silica Cloth - SILTEX® 18-UH - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
Rope - 2776552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Length 54.7 yd (50 m)
View Details