LulzBot 3D Printer Filament, 2.85Mm/tpu/flamingo; Diameter Lulzbot RM-TE0108

Description
3D PRINTER FILAMENT, 2.85MM/TPU/FLAMINGO; Diameter:2.85mm; Filament Colour:Flamingo; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet
Description
3D PRINTER FILAMENT, 2.85MM/TPU/FLAMINGO; Diameter:2.85mm; Filament Colour:Flamingo; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3D Printer Filament, 2.85Mm/tpu/flamingo; Diameter Lulzbot - 27AK3360 - Newark, An Avnet Company
Chicago, IL, United States
3D Printer Filament, 2.85Mm/tpu/flamingo; Diameter Lulzbot
27AK3360
3D Printer Filament, 2.85Mm/tpu/flamingo; Diameter Lulzbot 27AK3360
3D PRINTER FILAMENT, 2.85MM/TPU/FLAMINGO; Diameter:2.85mm; Filament Colour:Flamingo; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

3D PRINTER FILAMENT, 2.85MM/TPU/FLAMINGO; Diameter:2.85mm; Filament Colour:Flamingo; Filament Material:TPU (Thermoplastic Polyurethane); Melting Temperature Min:-; Melting Temperature Max:216°C; Filament Weight:1kg

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number 27AK3360
Product Name 3D Printer Filament, 2.85Mm/tpu/flamingo; Diameter Lulzbot
Type Fiber / Filament
Unlock Full Specs
to access all available technical data

Similar Products

Flat Braided Lacing Tape, Dacron - 819 / 820 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Dacron
Applications Electrical
View Details
Lead Wool Blankets -  - MarShield
Specs
Type Blanket or Batt; Radiation Shielding
Use Temperature 125 to 500 F (52 to 260 C)
Thickness 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Low Biopersistence Thermal Insulation Paper - CERMEX® PR2200SW - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Nonwoven
Material Quartz / Fused Silica; EGlass; Fiberglass; Ceramic; Mineral Wool
Applications Acoustic Insulation; Fire; Thermal Insulation; Gasket, Insulation
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details